Ideal Industries, Inc. Male Disconnect 83-9971

Description
FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE BARREL TYPE BUTTED SEAM MATERIAL TIN-PLATED BRASS VOLTAGE RATING 300 V WIRE INSULATION DIAMETER 0.15 INCH
Datasheet
Description
FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE BARREL TYPE BUTTED SEAM MATERIAL TIN-PLATED BRASS VOLTAGE RATING 300 V WIRE INSULATION DIAMETER 0.15 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect - 83-9971 - Ideal Industries, Inc.
Sycamore, IL, USA
Male Disconnect
83-9971
Male Disconnect 83-9971
FUNNEL ENTRY TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE BARREL TYPE BUTTED SEAM MATERIAL TIN-PLATED BRASS VOLTAGE RATING 300 V WIRE INSULATION DIAMETER 0.15 INCH
  • FUNNEL ENTRY TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL 774A, CUL APPROVAL
  • 75 DEG C TEMPERATURE RATING
  • 25 PER CARTON STANDARD PACKAGE
  • VINYL INSULATED INSULATION TYPE
  • 0.25 INCH X 0.032 INCH TAB SIZE
  • BARREL TYPE BUTTED SEAM
  • MATERIAL TIN-PLATED BRASS
  • VOLTAGE RATING 300 V
  • WIRE INSULATION DIAMETER 0.15 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 83-9971
Product Name Male Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Quick Disconnects - 1-1377175-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Screw Terminals - 1788752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw Terminals
Features RoHS
View Details