Ideal Industries, Inc. Crimp On Wire Connector 2011S

Description
INSULATED TYPE COPPER MATERIAL (2) #10 MIN. WIRE COMBINATION SIZE (2) #6 MAX. WIRE COMBINATION SIZE 14 TO 4 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 VOLT VOLTAGE RATING 50 PER BAG STANDARD PACKAGE NYLON INSULATION MATERIAL COPPER WIRE TYPE
Datasheet
Description
INSULATED TYPE COPPER MATERIAL (2) #10 MIN. WIRE COMBINATION SIZE (2) #6 MAX. WIRE COMBINATION SIZE 14 TO 4 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 VOLT VOLTAGE RATING 50 PER BAG STANDARD PACKAGE NYLON INSULATION MATERIAL COPPER WIRE TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp On Wire Connector - 2011S - Ideal Industries, Inc.
Sycamore, IL, USA
Crimp On Wire Connector
2011S
Crimp On Wire Connector 2011S
INSULATED TYPE COPPER MATERIAL (2) #10 MIN. WIRE COMBINATION SIZE (2) #6 MAX. WIRE COMBINATION SIZE 14 TO 4 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 VOLT VOLTAGE RATING 50 PER BAG STANDARD PACKAGE NYLON INSULATION MATERIAL COPPER WIRE TYPE
  • INSULATED TYPE
  • COPPER MATERIAL
  • (2) #10 MIN. WIRE COMBINATION SIZE
  • (2) #6 MAX. WIRE COMBINATION SIZE
  • 14 TO 4 AWG WIRE SIZE
  • UL 486C, CSA 22.2 APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 50 PER BAG STANDARD PACKAGE
  • NYLON INSULATION MATERIAL
  • COPPER WIRE TYPE
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 2011S
Product Name Crimp On Wire Connector
Terminal Type Crimp On Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163081-7 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details