Ideal Industries, Inc. Push In Wire Connector 30-1642

Description
POLYCARBONATE MATERIAL ORANGE COLOR 20 TO 12 AWG (SOLID), 16 TO 12 AWG (STRANDED) WIRE SIZE UL 467, UL 486C, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 2500 PER BOX STANDARD PACKAGE 2 PORT(S) SPLICELINE[R] BRAND CURRENT RATING 20 AMPERE KNOCKOUT SIZE 1/2 INCH 42 MODEL
Datasheet
Description
POLYCARBONATE MATERIAL ORANGE COLOR 20 TO 12 AWG (SOLID), 16 TO 12 AWG (STRANDED) WIRE SIZE UL 467, UL 486C, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 2500 PER BOX STANDARD PACKAGE 2 PORT(S) SPLICELINE[R] BRAND CURRENT RATING 20 AMPERE KNOCKOUT SIZE 1/2 INCH 42 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push In Wire Connector - 30-1642 - Ideal Industries, Inc.
Sycamore, IL, USA
Push In Wire Connector
30-1642
Push In Wire Connector 30-1642
POLYCARBONATE MATERIAL ORANGE COLOR 20 TO 12 AWG (SOLID), 16 TO 12 AWG (STRANDED) WIRE SIZE UL 467, UL 486C, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 2500 PER BOX STANDARD PACKAGE 2 PORT(S) SPLICELINE[R] BRAND CURRENT RATING 20 AMPERE KNOCKOUT SIZE 1/2 INCH 42 MODEL
  • POLYCARBONATE MATERIAL
  • ORANGE COLOR
  • 20 TO 12 AWG (SOLID), 16 TO 12 AWG (STRANDED) WIRE SIZE
  • UL 467, UL 486C, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 2500 PER BOX STANDARD PACKAGE
  • 2 PORT(S)
  • SPLICELINE[R] BRAND
  • CURRENT RATING 20 AMPERE
  • KNOCKOUT SIZE 1/2 INCH
  • 42 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-1642
Product Name Push In Wire Connector
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details