Ideal Industries, Inc. Twist On Wire Connector 30-360Y

Description
YELLOW COLOR (1) #20, (1) #18 MIN. WIRE COMBINATION SIZE 1#10 W/2#12 MAX. WIRE COMBINATION SIZE 20 TO 10 AWG WIRE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING 1000 PER BOX STANDARD PACKAGE COPPER WIRE TYPE SILICONE SHELL MATERIAL MUDBUG[R] BRAND 60 MODEL
Datasheet
Description
YELLOW COLOR (1) #20, (1) #18 MIN. WIRE COMBINATION SIZE 1#10 W/2#12 MAX. WIRE COMBINATION SIZE 20 TO 10 AWG WIRE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING 1000 PER BOX STANDARD PACKAGE COPPER WIRE TYPE SILICONE SHELL MATERIAL MUDBUG[R] BRAND 60 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-360Y - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-360Y
Twist On Wire Connector 30-360Y
YELLOW COLOR (1) #20, (1) #18 MIN. WIRE COMBINATION SIZE 1#10 W/2#12 MAX. WIRE COMBINATION SIZE 20 TO 10 AWG WIRE SIZE UL 486D, CSA APPROVAL 600 V VOLTAGE RATING 1000 PER BOX STANDARD PACKAGE COPPER WIRE TYPE SILICONE SHELL MATERIAL MUDBUG[R] BRAND 60 MODEL
  • YELLOW COLOR
  • (1) #20, (1) #18 MIN. WIRE COMBINATION SIZE
  • 1#10 W/2#12 MAX. WIRE COMBINATION SIZE
  • 20 TO 10 AWG WIRE SIZE
  • UL 486D, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 1000 PER BOX STANDARD PACKAGE
  • COPPER WIRE TYPE
  • SILICONE SHELL MATERIAL
  • MUDBUG[R] BRAND
  • 60 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-360Y
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PTFE Insulated Bottom Mount Solder Terminal - 11310 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
4 suppliers