Ideal Industries, Inc. Twist On Wire Connector WT52-SK

Description
CONTOURED WING TYPE RED COLOR (2) #14 MIN. WIRE COMBINATION SIZE (5) #12 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25000 PER BARREL STANDARD PACKAGE COPPER WIRE TYPE EXPANDING SQUARE WIRE SPRING TYPE WINGTWIST[R] BRAND WT52 MODEL
Datasheet
Description
CONTOURED WING TYPE RED COLOR (2) #14 MIN. WIRE COMBINATION SIZE (5) #12 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25000 PER BARREL STANDARD PACKAGE COPPER WIRE TYPE EXPANDING SQUARE WIRE SPRING TYPE WINGTWIST[R] BRAND WT52 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - WT52-SK - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
WT52-SK
Twist On Wire Connector WT52-SK
CONTOURED WING TYPE RED COLOR (2) #14 MIN. WIRE COMBINATION SIZE (5) #12 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25000 PER BARREL STANDARD PACKAGE COPPER WIRE TYPE EXPANDING SQUARE WIRE SPRING TYPE WINGTWIST[R] BRAND WT52 MODEL
  • CONTOURED WING TYPE
  • RED COLOR
  • (2) #14 MIN. WIRE COMBINATION SIZE
  • (5) #12 MAX. WIRE COMBINATION SIZE
  • 18 TO 10 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 25000 PER BARREL STANDARD PACKAGE
  • COPPER WIRE TYPE
  • EXPANDING SQUARE WIRE SPRING TYPE
  • WINGTWIST[R] BRAND
  • WT52 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number WT52-SK
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1377174-0 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details