Ideal Industries, Inc. Datasheets for Wire, Cable, and Connector Tools
Wire, cable and connector tools are used to assemble and install wires, cables and connectors.
Wire, Cable, and Connector Tools: Learn more
| Product Name | Notes |
|---|---|
| 1/4 INCH OUTER DIAMETER MIN. WIRE SIZE 3/4 INCH OUTER DIAMETER MAX. WIRE SIZE SINGLE/MULTIPLE CONDUCTOR WIRE TYPE | |
| 12 AWG MIN. WIRE SIZE 8 AWG MAX. WIRE SIZE MIL-W-5086 TYPE I WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| 12 AWG SOLID MIN. WIRE SIZE 2 AWG SOLID, 18 AWG STRANDED MAX. WIRE SIZE CONTOURED, CUSHION GRIP, ERGONOMIC HANDLE TYPE BLACK OXIDE FINISHED STEEL BLADE MATERIAL STEEL BODY MATERIAL... | |
| 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE BMS13-48 TYPE 1 TO 7/8/9/10 TO 14/15/23/24/25/26/27 /28/30/31/32/35/36, MIL-W-81044/11/12/13 , MIL-W-22759/34/35/41 /42/43 WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE... | |
| 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE BMS13-60 TYPE 12 TO 18/28 TO 32, MIL-W-22759/80/81/82 /91/92 WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE BMS13-60 TYPE 7 TO 12 WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL RED HANDLE COLOR SOLID/STRANDED WIRE TYPE STRIPMASTER[R] BRAND... | |
| 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE MIL-W-85485/5/6/7/8 WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| 14 AWG MIN. WIRE SIZE 12 AWG MAX. WIRE SIZE CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL RED HANDLE COLOR SOLID/STRANDED WIRE TYPE STRIPMASTER[R] BRAND... | |
| 2-STEP TYPE RG58/RG59/RG6/RG6 QUAD CABLE TYPE STRIP BLADE SPACING 1/4 INCH | |
| 2-STEP TYPE RG59 CABLE TYPE STRIPMASTER[R] BRAND | |
| 2-STEP TYPE RG6 CABLE TYPE STRIPMASTER[R] BRAND | |
| 20 AWG SOLID, 22 AWG STRANDED MIN. WIRE SIZE 8 AWG SOLID, 10 AWG STRANDED MAX. WIRE SIZE SOLID/STRANDED, INSULATED WIRE TYPE #4-40 TPI, #6-32 TPI, #8-32 TPI, #10-24 TPI,... | |
| 22 AWG INSULATED/NON-INSULA TED CRIMP MIN. WIRE SIZE 10 AWG INSULATED/NON-INSULA TED CRIMP MAX. WIRE SIZE MATERIAL DROP FORGED HIGH CARBON STEEL | |
| 22 AWG MIN. WIRE SIZE 14 AWG MAX. WIRE SIZE MIL-W-24640/19/22/23 /24 WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| 22 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR SOLID/STRANDED WIRE TYPE STRIPMASTER[R] BRAND... | |
| 22 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CUSHIONED GRIP HANDLE TYPE PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR SOLID/STRANDED WIRE TYPE STRIPMASTER[R] BRAND | |
| 22 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE PAN 6411 DP 002 TO 012, BF, CF WIRE TYPE CUSTOM STRIPMASTER[R] LITE BRAND INCLUDES DIE TYPE BLADE | |
| 24 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR SOLID/STRANDED WIRE TYPE STRIPMASTER[R] BRAND... | |
| 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR SOLID/STRANDED WIRE TYPE STRIPMASTER[R] BRAND... | |
| 26 AWG MIN. WIRE SIZE 20 AWG MAX. WIRE SIZE MIL-W-22759/18/19, MIL-W-81381/1/2/6/7/ 8/9/10/17/18/19/20/2 1 WIRE TYPE CUSTOM STRIPMASTER[R] LITE BRAND INCLUDES DIE TYPE BLADE | |
| 3-STEP TYPE RG58/RG59/RG6/RG6 QUAD CABLE TYPE STRIP BLADE SPACING 1/4 INCH | |
| 3/4 INCH OUTER DIAMETER MIN. WIRE SIZE 1-1/2 INCH OUTER DIAMETER MAX. WIRE SIZE SINGLE/MULTIPLE CONDUCTOR WIRE TYPE | |
| AUTOMATIC, SPRING LOADED, PLIERS NOSE TYPE 18 AWG (SOLID), 20 AWG (STRANDED) MIN. WIRE SIZE 10 AWG (SOLID), 12 AWG (STRANDED) MAX. WIRE SIZE STRAIGHT HANDLE TYPE BLACK OXIDE FINISHED... | |
| AUTOMATIC, SPRING LOADED, PLIERS NOSE TYPE 24 AWG (SOLID), 26 AWG (STRANDED) MIN. WIRE SIZE 14 AWG (SOLID), 16 AWG (STRANDED) MAX. WIRE SIZE STRAIGHT HANDLE TYPE BLACK OXIDE FINISHED... | |
| AUTOMATIC, SPRING LOADED, PLIERS NOSE TYPE 30 AWG (SOLID), 32 AWG (STRANDED) MIN. WIRE SIZE 22 AWG (SOLID), 24 AWG (STRANDED) MAX. WIRE SIZE STRAIGHT HANDLE TYPE BLACK OXIDE FINISHED... | |
| CUSTOM STRIPMASTER[R] BRAND USED ON HELICAL THREAD FRAME ASSEMBLY 45 MODEL | |
| ERGONOMIC TYPE 18 AWG (SOLID), 20 AWG (STRANDED) MIN. WIRE SIZE 10 AWG (SOLID), 12 AWG (STRANDED) MAX. WIRE SIZE CURVED, COMFORT, TEXTURED GRIP HANDLE TYPE YELLOW HANDLE COLOR SOLID,... | |
| LOCKING PAWL TYPE 14/2 AWG MIN. WIRE SIZE 12/2 AWG MAX. WIRE SIZE CURVED, TEXTURED, COMFORT HANDLE TYPE SOLID WIRE TYPE #6-32 TPI, #8-32 TPI BOLT/SCREW CUTTING SIZE REFLEX[T] BRAND... | |
| LOCKING PAWL TYPE 16 AWG STRANDED/14 AWG SOLID MIN. WIRE SIZE 8 AWG STRANDED/8 AWG SOLID MAX. WIRE SIZE CURVED, TEXTURED, COMFORT HANDLE TYPE SOLID/STRANDED WIRE TYPE #6-32 TPI, #8-32... | |
| MINI COAX RG58, CB CABLE TYPE 1/8 TO 7/32 INCH OUTER DIAMETER CAPACITY BLUE HANDLE COLOR RINGER[TM] BRAND STRIP BLADE SPACING 0.24 INCH INCLUDES (2) ADJUSTABLE DEPTH BLADE, (1) ADJUSTABLE... | |
| NON-RATCHET TYPE COMFORT CUSHIONED GRIP HANDLE TYPE BLACK OXIDE COATED STEEL HANDLE MATERIAL TELEMASTER[TM] BRAND INCLUDES PRECISION GROUND CONTACT DIE USED ON RJ-11/RJ-45 PLUG | |
| ORANGE HANDLE COLOR 125 MICRON FIBER SIZE MINILITE-STRIP[TM] BRAND BUFFER COATING SIZE 250/900 MICRON | |
| PLIER NOSE TYPE 14 AWG SOLID, 16 AWG STRANDED MIN. WIRE SIZE 6 AWG SOLID, 8 AWG STRANDED MAX. WIRE SIZE NON-SLIP, SLIDE LOCK, TEXTURED GRIP HANDLE TYPE THERMOPLASTIC HANDLE... | |
| PLIERS NOSE TYPE 14 AWG (SOLID), 16 AWG (STRANDED) MIN. WIRE SIZE 6 AWG (SOLID), 8 AWG (STRANDED) MAX. WIRE SIZE NON-SLIP, SLIDE LOCK, TEXTURED GRIP HANDLE TYPE SANTOPRENE HANDLE... | |
| PLIERS NOSE TYPE 16 AWG (SOLID), 18 AWG (STRANDED) MIN. WIRE SIZE 8 AWG (SOLID), 10 AWG (STRANDED) MAX. WIRE SIZE CUSHION GRIP HANDLE TYPE YELLOW HANDLE COLOR #4-40 TPI,... | |
| PLIERS NOSE TYPE 18 AWG (SOLID), 20 AWG (STRANDED) MIN. WIRE SIZE 10 AWG (SOLID), 12 AWG (STRANDED) MAX. WIRE SIZE NON-SLIP, SLIDE LOCK, TEXTURED GRIP HANDLE TYPE SANTOPRENE HANDLE... | |
| PLIERS NOSE TYPE 24 AWG (SOLID), 26 AWG (STRANDED) MIN. WIRE SIZE 14 AWG (SOLID), 16 AWG (STRANDED) MAX. WIRE SIZE NON-SLIP, SLIDE LOCK, TEXTURED GRIP HANDLE TYPE SANTOPRENE HANDLE... | |
| PNEUMATIC TYPE 7 7/8 INCH 30 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE COMFORT, CUSHIONED GRIP HANDLE TYPE SINGLE CONDUCTOR WIRE TYPE IDEAL[R] BRAND INCLUDE DIE TYPE BLADE,... | |
| RG11 CABLE TYPE STRIP BLADE SPACING 1/4 INCH | |
| RG11, RG8 CABLE TYPE 1/4 TO 9/16 INCH OUTER DIAMETER CAPACITY BLUE HANDLE COLOR RINGER[TM] BRAND STRIP BLADE SPACING 0.56 INCH INCLUDES (2) ADJUSTABLE DEPTH BLADE, (1) ADJUSTABLE ROUND SLITTING... | |
| RG174, RG187 CABLE TYPE 1/8 INCH OUTER DIAMETER CAPACITY GRAY HANDLE COLOR RINGER[TM] BRAND STRIP BLADE SPACING 0.24 INCH INCLUDES (2) ADJUSTABLE DEPTH BLADE, (1) ADJUSTABLE ROUND SLITTING BLADE | |
| RG59, RG6 CABLE TYPE COMFORT CUSHIONED GRIP HANDLE TYPE CUT MATERIAL COPPER COATED STEEL | |
| RG59, RG6, UTP CABLE TYPE 3/16 TO 5/16 INCH OUTER DIAMETER CAPACITY BLACK HANDLE COLOR RINGER[TM] BRAND STRIP BLADE SPACING 0.24 INCH INCLUDES (2) ADJUSTABLE DEPTH BLADE, (1) ADJUSTABLE ROUND... | |
| RG6, RG6 QUAD, RG59, UTP CABLE TYPE PREPPRO[R] BRAND STRIP BLADE SPACING 1/4 INCH | |
| SELF ADJUSTABLE TYPE 14 AWG UNDERGROUND FEEDER MIN. WIRE SIZE 12 AWG SOLID MAX. WIRE SIZE ERGONOMIC HANDLE TYPE SOLID/UNDERGROUND FEEDER WIRE TYPE NUMBER OF CONDUCTOR 2 USED ON TWIN... | |
| SELF ADJUSTABLE TYPE 26 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE HARDENED CARBON STEEL BLADE MATERIAL REINFORCED FIBERGLASS BODY MATERIAL FIBERGLASS HANDLE MATERIAL SOLID/STRANDED WIRE TYPE MAXIM[R] BRAND... | |
| SHIELDED CABLE TYPE 0.12 INCH CAPACITY BLUE HANDLE COLOR RINGER[TM] BRAND | |
| SHIELDED CABLE TYPE 0.12 INCH CAPACITY GREEN HANDLE COLOR RINGER[TM] BRAND INCLUDES DEEP-V NOTCH | |
| SHIELDED CABLE TYPE 0.12 TO 0.22 INCH CAPACITY RED HANDLE COLOR RINGER[TM] BRAND | |
| SHIELDED, KAPTON CABLE TYPE ORANGE HANDLE COLOR RINGER[TM] BRAND INSULATION THICKNESS 5 MIL INCLUDES K-6492 BLADE | |
| SHIELDED, KYNAR CABLE TYPE 0.12 INCH CAPACITY YELLOW HANDLE COLOR RINGER[TM] BRAND INSULATION THICKNESS 8 TO 10 MIL INCLUDES K-6493 BLADE | |
| SPRING LOADED TYPE | |
| SPRING LOADED TYPE 12 AWG MIN. WIRE SIZE 8 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE STURDY DIE-CAST ZINC BODY MATERIAL STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.106 TO 0.159... | |
| SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE 5 MDI HOOK-UP AIR FRAME TYPE A AND B WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE... | |
| SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE 5 MDI HOOK-UP TYPE C WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE BF, DK, DL, DM WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE BMS13-48 TYPE 8/9/10 TO 14/15/23/24/27/28/31 /32/35/36, MIL-W-16878/4, MIL-W-22759/16/17/34 /35/41/42/43, MIL-W-81044/11/12/13 /16/17, MIL-W-85485/9/10/11/ 12 WIRE TYPE CUSTOM STRIPMASTER[R]... | |
| SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE BMS13-60 TYPE 1 TO 6/19 TO 21/23 TO 27/33 TO 34, MIL-W-22759/83/84/85 /86/87/88/89/90 WIRE TYPE CUSTOM STRIPMASTER[R]... | |
| SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE CUSHIONED, COMFORT GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND DIAMETER 0.076 TO 0.116 INCH CUTTING... | |
| SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE CUSHIONED, COMFORT GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND DIAMETER 0.076 TO 0.119 INCH CUTTING... | |
| SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE MIL-W-22759/18/19, MIL-W-81381/11/12/13 /14/22, AKA, AKB WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE MIL-W-5086 TYPE II WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE MIL-W-81381/1/2/6/7/ 8/9/10/17/21 WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE MIL-W-DMS-2426 WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE RED HANDLE COLOR CUSTOM STRIPMASTER[R] BRAND DIE-TYPE BLADE | |
| SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE, FILE TYPE GRIPPER PAD, STOP LATCH USED... | |
| SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE, FILE TYPE GRIPPER PAD USED ON PVC... | |
| SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE, PARALLEL GRIPPER PAD, SHORT STOP LATCH, WIRE... | |
| SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE, PARALLEL GRIPPER PAD USED ON PVC AND... | |
| SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 12 AWG MAX. WIRE SIZE BF, CF, DK WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 12 AWG MAX. WIRE SIZE CUSHIONED GRIP HANDLE TYPE STURDY DIE-CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL ACT 260 TYPE 1, SOLID/STRANDED... | |
| SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 12 AWG MAX. WIRE SIZE SOLID, NON-METALLIC WIRE TYPE PREMIUM T[R]-14, T[R]-STRIPPER BRAND | |
| SPRING LOADED TYPE 14 AWG MIN. WIRE SIZE 12 AWG MAX. WIRE SIZE SOLID, NON-METALLIC WIRE TYPE T[R]-STRIPPER BRAND | |
| SPRING LOADED TYPE 14 AWG SOLID, 16 AWG STRANDED MIN. WIRE SIZE 6 AWG SOLID, 8 AWG STRANDED MAX. WIRE SIZE COMFORT, CURVED, TEXTURED GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE... | |
| SPRING LOADED TYPE 14 AWG SOLID, 18 AWG STRANDED MIN. WIRE SIZE 12 AWG SOLID, 16 AWG STRANDED MAX. WIRE SIZE STURDY DIE-CAST ZINC BODY MATERIAL SOLID/STRANDED WIRE TYPE STRIPMASTER[R]... | |
| SPRING LOADED TYPE 18 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE STURDY DIE-CAST ZINC BODY MATERIAL STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.73 TO 0.144... | |
| SPRING LOADED TYPE 18 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE CUSHIONED, NON-SLIP COMFORT GRIP HANDLE TYPE STRIPMASTER[R] BRAND INCLUDES KNIFE TYPE BLADE | |
| SPRING LOADED TYPE 18 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE KAPTON SOLID WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 18 AWG MIN. WIRE SIZE 12 AWG MAX. WIRE SIZE STURDY DIE-CAST ZINC BODY MATERIAL STRANDED WIRE TYPE STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.061 TO 0.113 INCH... | |
| SPRING LOADED TYPE 18 AWG MIN. WIRE SIZE 8 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE STURDY DIE-CAST ZINC BODY MATERIAL STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.055 TO 0.198... | |
| SPRING LOADED TYPE 22 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE STURDY DIE-CAST ZINC BODY MATERIAL STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.048 TO 0.144... | |
| SPRING LOADED TYPE 22 AWG MIN. WIRE SIZE 14 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE STURDY DIE-CAST ZINC BODY MATERIAL STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.039 TO 0.09... | |
| SPRING LOADED TYPE 22 AWG MIN. WIRE SIZE 14 AWG MAX. WIRE SIZE CUSHIONED, NON-SLIP COMFORT GRIP HANDLE TYPE STRIPMASTER[R] BRAND INCLUDES KNIFE TYPE BLADE | |
| SPRING LOADED TYPE 22 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE COMFORT, CUSHIONED GRIP HANDLE TYPE BLACK HANDLE COLOR HOOK-UP WIRE WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDE DIE... | |
| SPRING LOADED TYPE 22 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE COMFORT, CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL NON-STK HANDLE MATERIAL BLACK HANDLE COLOR SOLID/STRANDED... | |
| SPRING LOADED TYPE 22 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE COMFORT, CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR SOLID/STRANDED... | |
| SPRING LOADED TYPE 22 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CUSHIONED GRIP HANDLE TYPE STURDY DIE-CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL MIL-W-81381/11/12/13 /14/22, 9 MIL KAPTON... | |
| SPRING LOADED TYPE 22 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CUSTOM STRIPMASTER[R] LITE BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 22 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE STURDY DIE-CAST ZINC BODY MATERIAL STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.039 TO 0.072 INCH TOLERANCE +/- 0.001... | |
| SPRING LOADED TYPE 24 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE BMS13-48 TYPE 10 TO 14/27/28/31/32/35/36 , MIL-W-22759/32/33/44 /45/46, MIL-W-81381/11/12/13 /14/22, AKA, AKB WIRE TYPE CUSTOM STRIPMASTER[R] LITE... | |
| SPRING LOADED TYPE 24 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE BMS13-48 TYPE 8/9/15/23/24, MIL-W-22759/16/17/32 /33/34/35/41/42/43/4 4/45/46, MIL-W-81044/11/12/13 WIRE TYPE CUSTOM STRIPMASTER[R] LITE BRAND INCLUDES DIE TYPE BLADE... | |
| SPRING LOADED TYPE 24 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE BMS13-60 TYPE 12 TO 18/28 TO 32, MIL-W-22759/80/81/82 /91/92 WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE... | |
| SPRING LOADED TYPE 24 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE BMS13-60 TYPE 13 TO 18/28 TO 32 WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 24 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE COMFORT, CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR SOLID/STRANDED... | |
| SPRING LOADED TYPE 24 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE MIL-W-22759/83/84/85 /86/87/88/89/90, 5 MDI AIR FRAME TYPE A AND B WIRE TYPE CUSTOM STRIPMASTER[R] LITE BRAND INCLUDES... | |
| SPRING LOADED TYPE 24 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE MIL-W-81044/16/17 WIRE TYPE CUSTOM STRIPMASTER[R] LITE BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 24 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE MIL-W-81381/17/21 WIRE TYPE CUSTOM STRIPMASTER[R] LITE BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 24 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE MIL-W-85485/5/6/7/8 WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE APPLICATION ELECTROLOSS FILTER LINE WIRE | |
| SPRING LOADED TYPE 24 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE USED ON PVC AND OTHER MISCELLANEOUS INSULATION... | |
| SPRING LOADED TYPE 24 AWG MIN. WIRE SIZE 18 AWG MAX. WIRE SIZE BF, CF, DK WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 24 AWG SOLID, 26 AWG STRANDED MIN. WIRE SIZE 14 AWG SOLID, 16 AWG STRANDED MAX. WIRE SIZE COMFORT, CURVED, TEXTURED GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE... | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE AEP SYSTEM 2112, BMS13-48 TYPE 8/9/15/23/24, MIL-W-22759/16/17/32 /33/34/35/41/42/43/4 4/45/46, MIL-W-81044/11/12/13 WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE... | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE BMS13-48 TYPE 1 TO 7/25/26/30, MIL-W-22759/18/19, MIL-W-81381/1/2/6/7/ 8/9/10/17/18/19/20/2 1 WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE... | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE BMS13-48 TYPE 10 TO 14/27/28/31/32/35/36 , MIL-W-22759/32/33/44 /45/46, MIL-W-81381/11/12/13 /14/22, AKA, AKB WIRE TYPE CUSTOM STRIPMASTER[R] BRAND... | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE BMS13-60 TYPE 1 TO 6/19 TO 21/23 TO 27/33 TO 34, MIL-W-22759/83/84/85 /86/87/88/89/90 WIRE TYPE CUSTOM STRIPMASTER[R]... | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE BMS13-60 TYPE 7 TO 12 WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE APPLICATION TENSOLITE TLT... | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CAST STEEL BODY MATERIAL BLACK HANDLE COLOR SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDE DIE TYPE BLADE,... | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CAST STEEL BODY MATERIAL RED HANDLE COLOR SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES STOP LATCH, GRIT... | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE STURDY DIE-CAST ZINC BODY MATERIAL STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.026 TO 0.072... | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CUSHIONED GRIP HANDLE TYPE STURDY DIE-CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL PAN TYPE 6411, 6423, 6413... | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CUSHIONED, COMFORT GRIP HANDLE TYPE RED HANDLE COLOR SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CUSHIONED, COMFORT GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND DIAMETER 0.022 TO 0.062 INCH CUTTING... | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CUSHIONED, COMFORT GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND DIAMETER 0.023 TO 0.061 INCH CUTTING... | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CUSHIONED, NON-SLIP COMFORT GRIP HANDLE TYPE STRIPMASTER[R] BRAND INCLUDES KNIFE TYPE BLADE | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE CUSTOM STRIPMASTER[R] LITE BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE MIL-W-16878E WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE MIL-W-22759/83/84/85 /86/87/88/89/90 WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE MIL-W-81044 KYNAR, AK WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE MIL-W-81044 WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE MIL-W-81044/12B/16/1 7 TYPE KYNAR WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE MIL-W-81381 WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE MIL-W-81381/17/21 WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE, FILE TYPE GRIPPER PAD, STOP LATCH USED... | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE, FILE TYPE GRIPPER PAD USED ON PVC... | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE, PARALLEL GRIPPER PAD, SHORT STOP LATCH, WIRE... | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE, PARALLEL GRIPPER PAD USED ON PVC AND... | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE STEEL BODY MATERIAL CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 18 AWG MAX. WIRE SIZE COMFORT, CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR SOLID/STRANDED... | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 18 AWG MAX. WIRE SIZE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 20 AWG MAX. WIRE SIZE AK WIRE TYPE CUSTOM STRIPMASTER[R] LITE BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 20 AWG MAX. WIRE SIZE COMFORT, CUSHIONED GRIP HANDLE TYPE BLACK HANDLE COLOR HOOK-UP WIRE WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDE DIE... | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 20 AWG MAX. WIRE SIZE COMFORT, CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL NON-STK HANDLE MATERIAL BLACK HANDLE COLOR SOLID/STRANDED... | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 20 AWG MAX. WIRE SIZE COMFORT, CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR SOLID/STRANDED... | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 20 AWG MAX. WIRE SIZE CUSHIONED GRIP HANDLE TYPE STURDY DIE-CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL MIL-W81381/17/21, SOLID/STRANDED WIRE TYPE CUSTOM... | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 20 AWG MAX. WIRE SIZE MIL-W-22759/16/17/32 /33/34/35/41/42/43/4 4/45/46, MIL-W-81044/11/12/13 WIRE TYPE CUSTOM STRIPMASTER[R] LITE BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 20 AWG MAX. WIRE SIZE MIL-W-22759/32/33/44 /45/46, MIL-W-81381/11/12/13 /14/22 WIRE TYPE CUSTOM STRIPMASTER[R] LITE BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 20 AWG MAX. WIRE SIZE MIL-W-81381/17/21 WIRE TYPE CUSTOM STRIPMASTER[R] LITE BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 20 AWG MAX. WIRE SIZE PAN 6411 DP 002 TO 012, KAPTON, BF, CF WIRE TYPE CUSTOM STRIPMASTER[R] LITE BRAND INCLUDES DIE... | |
| SPRING LOADED TYPE 28 AWG MIN. WIRE SIZE 22 AWG MAX. WIRE SIZE CUSTOM STRIPMASTER[R] LITE BRAND INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE 20 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE STURDY DIE-CAST ZINC BODY MATERIAL STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.016 TO 0.048... | |
| SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE 20 AWG MAX. WIRE SIZE CUSHIONED, NON-SLIP COMFORT GRIP HANDLE TYPE STRIPMASTER[R] BRAND INCLUDES KNIFE TYPE BLADE | |
| SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE 24 AWG MAX. WIRE SIZE COMFORT, CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR SOLID/STRANDED... | |
| SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE 24 AWG MAX. WIRE SIZE CUSHIONED, COMFORT GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND DIAMETER 0.012 TO 0.024 INCH CUTTING... | |
| SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE 24 AWG MAX. WIRE SIZE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE, FILE TYPE GRIPPER PAD | |
| SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE 24 AWG MAX. WIRE SIZE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE, PARALLEL GRIPPER PAD USED ON PVC AND... | |
| SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE 24 AWG MAX. WIRE SIZE STURDY DIE-CAST ZINC BODY MATERIAL STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.016 TO 0.032 INCH TOLERANCE +/- 0.001... | |
| SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE 26 AWG MAX. WIRE SIZE COMFORT, CUSHIONED GRIP HANDLE TYPE BLACK HANDLE COLOR SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDE DIE TYPE... | |
| SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE 26 AWG MAX. WIRE SIZE CUSHIONED, COMFORT GRIP HANDLE TYPE RED HANDLE COLOR SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND | |
| SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE 26 AWG MAX. WIRE SIZE CUSHIONED, COMFORT GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND DIAMETER 0.016 TO 0.023 INCH CUTTING... | |
| SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE 26 AWG MAX. WIRE SIZE CUSHIONED, COMFORT GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND DIAMETER 0.016 TO 0.024 INCH CUTTING... | |
| SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE 26 AWG MAX. WIRE SIZE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE, FILE TYPE GRIPPER PAD, STOP LATCH USED... | |
| SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE 26 AWG MAX. WIRE SIZE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE, FILE TYPE GRIPPER PAD USED ON PVC... | |
| SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE 26 AWG MAX. WIRE SIZE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE, PARALLEL GRIPPER PAD, SHORT STOP LATCH, WIRE... | |
| SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE 26 AWG MAX. WIRE SIZE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE, PARALLEL GRIPPER PAD USED ON PVC AND... | |
| SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE COMFORT, CUSHIONED GRIP HANDLE TYPE DIE CAST ZINC BODY MATERIAL PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND... | |
| SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE CUSHIONED, COMFORT GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND DIAMETER 0.012 INCH CUTTING HOLE, 0.02 INCH COUNTERBORE TOLERANCE +/- 0.001... | |
| SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE, FILE TYPE GRIPPER PAD USED ON PVC AND OTHER MISCELLANEOUS INSULATION | |
| SPRING LOADED TYPE 30 AWG MIN. WIRE SIZE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE, PARALLEL GRIPPER PAD USED ON PVC AND OTHER MISCELLANEOUS INSULATION | |
| SPRING LOADED TYPE 30 AWG SOLID, 32 AWG STRANDED MIN. WIRE SIZE 22 AWG SOLID, 24 AWG STRANDED MAX. WIRE SIZE COMFORT, CURVED, TEXTURED GRIP HANDLE TYPE SOLID/STRANDED WIRE TYPE... | |
| SPRING LOADED TYPE 8 AWG MIN. WIRE SIZE 6 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE STURDY DIE-CAST ZINC BODY MATERIAL STRIPMASTER[R] BRAND STRIPPING HOLE DIAMETER 0.198 TO 0.23... | |
| SPRING LOADED TYPE DIE-CAST ZINC BODY MATERIAL FLAT LAMP WIRE TYPE STRIPMASTER[R] BRAND INCLUDES RECTANGULAR HOLE KNIFE TYPE BLADE | |
| SPRING LOADED TYPE DIE-CAST ZINC BODY MATERIAL SP-SPT LAMP CORD WIRE TYPE STRIPMASTER[R] BRAND INCLUDES RECTANGULAR HOLE KNIFE TYPE BLADE | |
| SPRING LOADED TYPE MIL-W-81381 9 MIL KAPTON WIRE TYPE INCLUDES DIE TYPE BLADE | |
| SPRING LOADED TYPE SOLID/STRANDED WIRE TYPE CUSTOM STRIPMASTER[R] BRAND INCLUDES DIE TYPE BLADE, PARALLEL GRIPPER PAD USED ON PVC AND OTHER MISCELLANEOUS INSULATION | |
| SPRING LOADED, INSULATED TYPE UL APPROVAL SOLID/STRANDED WIRE TYPE T[R]-STRIPPER BRAND VOLTAGE RATING 1000 VOLT AC/1500 VOLT DC INCLUDES KNIFE TYPE BLADE APPLICABLE STANDARD ASTM F1505-01, IEC 60 900, OSHA... | |
| SPRING LOADED, LOCKING PAWL TYPE 16 AWG SOLID, 18 AWG STRANDED MIN. WIRE SIZE 8 AWG SOLID, 10 AWG STRANDED MAX. WIRE SIZE COMFORT, CURVED, TEXTURED GRIP HANDLE TYPE SOLID/STRANDED... | |
| SPRING LOADED, PLIER NOSE TYPE 14 AWG SOLID, 16 AWG STRANDED MIN. WIRE SIZE 6 AWG SOLID, 8 AWG STRANDED MAX. WIRE SIZE STRAIGHT HANDLE TYPE BLACK OXIDE TOUGH STEEL... | |
| STANDARD PNEUMATIC TYPE 6-5/8 INCH 30 AWG MIN. WIRE SIZE 16 AWG MAX. WIRE SIZE SINGLE CONDUCTOR WIRE TYPE STRIPMASTER[R] BRAND OVERALL DIMENSION 2 INCH WIDTH X 2-5/8 INCH HEIGHT... | |
| V-NOTCH TYPE SLIP RESISTANT GRIP HANDLE TYPE STAINLESS STEEL BLADE MATERIAL INJECTION MOLDED ELASTOMER HANDLE MATERIAL NON-METALLIC WIRE TYPE LIL RIPPER STRIPPER[TM] BRAND | |
| V-NOTCH, CAM TYPE 24 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE LOCKING HANDLE TYPE YELLOW HANDLE COLOR SOLID/STRANDED WIRE TYPE USED ON COPPER OR ALUMINUM WIRE |