Ideal Industries, Inc. Splice Connector 83-3271

Description
TAP TYPE BLUE COLOR UL 774A, CUL APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE
Datasheet
Description
TAP TYPE BLUE COLOR UL 774A, CUL APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - 83-3271 - Ideal Industries, Inc.
Sycamore, IL, USA
Splice Connector
83-3271
Splice Connector 83-3271
TAP TYPE BLUE COLOR UL 774A, CUL APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE
  • TAP TYPE
  • BLUE COLOR
  • UL 774A, CUL APPROVAL
  • 600 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 25 PER CARTON STANDARD PACKAGE
  • 16 TO 14 AWG CONDUCTOR SIZE
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 83-3271
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ferrules - 2866.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 1123721-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.8900 mm2
View Details
Bootlace Ferrules - 1787286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details