Ideal Industries, Inc.Push In Wire Connector30-1633
Description
NYLON MATERIAL
ORANGE COLOR
20 TO 12 AWG (SOLID), 16 TO 12 AWG (STRANDED) WIRE SIZE
UL, CSA APPROVAL
600 V VOLTAGE RATING
221 DEG F TEMPERATURE RATING
5000 PER BOX STANDARD PACKAGE
3 PORT(S)
IN-SURE[R] BRAND
33 MODEL
Ideal Industries, Inc.
Done
Datasheet
Description
NYLON MATERIAL
ORANGE COLOR
20 TO 12 AWG (SOLID), 16 TO 12 AWG (STRANDED) WIRE SIZE
UL, CSA APPROVAL
600 V VOLTAGE RATING
221 DEG F TEMPERATURE RATING
5000 PER BOX STANDARD PACKAGE
3 PORT(S)
IN-SURE[R] BRAND
33 MODEL
NYLON MATERIAL
ORANGE COLOR
20 TO 12 AWG (SOLID), 16 TO 12 AWG (STRANDED) WIRE SIZE
UL, CSA APPROVAL
600 V VOLTAGE RATING
221 DEG F TEMPERATURE RATING
5000 PER BOX STANDARD PACKAGE
3 PORT(S)
IN-SURE[R] BRAND
33 MODEL
NYLON MATERIAL
ORANGE COLOR
20 TO 12 AWG (SOLID), 16 TO 12 AWG (STRANDED) WIRE SIZE