Ideal Industries, Inc. Twist On Wire Connector 30-365

Description
RIBBED CAP, SWEPT WING, HEX HEAD TYPE PURPLE COLOR (1) #10 SOLID (ALUMINUM), (1) OR (2) #10 SOLID (COPPER) MIN. WIRE COMBINATION SIZE (2) 12 AWG SOLID (ALUMINUM), (1) 18 AWG (COPPER) MAX. WIRE COMBINATION SIZE UL 486C, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE ALUMINUM/COPPER WIRE TYPE LIVE ACTION, SQUARE WIRE SPRING TYPE TWISTER[R] BRAND 65 MODEL
Datasheet
Description
RIBBED CAP, SWEPT WING, HEX HEAD TYPE PURPLE COLOR (1) #10 SOLID (ALUMINUM), (1) OR (2) #10 SOLID (COPPER) MIN. WIRE COMBINATION SIZE (2) 12 AWG SOLID (ALUMINUM), (1) 18 AWG (COPPER) MAX. WIRE COMBINATION SIZE UL 486C, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE ALUMINUM/COPPER WIRE TYPE LIVE ACTION, SQUARE WIRE SPRING TYPE TWISTER[R] BRAND 65 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-365 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-365
Twist On Wire Connector 30-365
RIBBED CAP, SWEPT WING, HEX HEAD TYPE PURPLE COLOR (1) #10 SOLID (ALUMINUM), (1) OR (2) #10 SOLID (COPPER) MIN. WIRE COMBINATION SIZE (2) 12 AWG SOLID (ALUMINUM), (1) 18 AWG (COPPER) MAX. WIRE COMBINATION SIZE UL 486C, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE ALUMINUM/COPPER WIRE TYPE LIVE ACTION, SQUARE WIRE SPRING TYPE TWISTER[R] BRAND 65 MODEL
  • RIBBED CAP, SWEPT WING, HEX HEAD TYPE
  • PURPLE COLOR
  • (1) #10 SOLID (ALUMINUM), (1) OR (2) #10 SOLID (COPPER) MIN. WIRE COMBINATION SIZE
  • (2) 12 AWG SOLID (ALUMINUM), (1) 18 AWG (COPPER) MAX. WIRE COMBINATION SIZE
  • UL 486C, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 1000 PER CARTON STANDARD PACKAGE
  • ALUMINUM/COPPER WIRE TYPE
  • LIVE ACTION, SQUARE WIRE SPRING TYPE
  • TWISTER[R] BRAND
  • 65 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-365
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Connector Contacts - 1-163086-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1571222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details