Ideal Industries, Inc. Push In Wire Connector 30-103X

Description
ORANGE COLOR 18 TO 12 AWG (SOLID), 14 TO 12 AWG (STRANDED) WIRE SIZE UL 2459, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 1000 PER BOX STANDARD PACKAGE 3 PORT(S) POWERPLUG[R] BRAND CURRENT RATING 6 AMPERE KNOCKOUT SIZE 1/2 INCH 103 MODEL
Datasheet
Description
ORANGE COLOR 18 TO 12 AWG (SOLID), 14 TO 12 AWG (STRANDED) WIRE SIZE UL 2459, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 1000 PER BOX STANDARD PACKAGE 3 PORT(S) POWERPLUG[R] BRAND CURRENT RATING 6 AMPERE KNOCKOUT SIZE 1/2 INCH 103 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push In Wire Connector - 30-103X - Ideal Industries, Inc.
Sycamore, IL, USA
Push In Wire Connector
30-103X
Push In Wire Connector 30-103X
ORANGE COLOR 18 TO 12 AWG (SOLID), 14 TO 12 AWG (STRANDED) WIRE SIZE UL 2459, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 1000 PER BOX STANDARD PACKAGE 3 PORT(S) POWERPLUG[R] BRAND CURRENT RATING 6 AMPERE KNOCKOUT SIZE 1/2 INCH 103 MODEL
  • ORANGE COLOR
  • 18 TO 12 AWG (SOLID), 14 TO 12 AWG (STRANDED) WIRE SIZE
  • UL 2459, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 1000 PER BOX STANDARD PACKAGE
  • 3 PORT(S)
  • POWERPLUG[R] BRAND
  • CURRENT RATING 6 AMPERE
  • KNOCKOUT SIZE 1/2 INCH
  • 103 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-103X
Product Name Push In Wire Connector
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Un-Insulated Ferrules - 2221.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details