Ideal Industries, Inc. Twist On Wire Connector 30-1262J

Description
SWEPT WING TYPE GRAY/RED COLOR (2) #16 MIN. WIRE COMBINATION SIZE (2) #10 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL 486D, CSA, CE APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER JAR STANDARD PACKAGE COPPER WIRE TYPE WEATHERPROOF[TM] BRAND MODEL 62 MODEL
Datasheet
Description
SWEPT WING TYPE GRAY/RED COLOR (2) #16 MIN. WIRE COMBINATION SIZE (2) #10 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL 486D, CSA, CE APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER JAR STANDARD PACKAGE COPPER WIRE TYPE WEATHERPROOF[TM] BRAND MODEL 62 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-1262J - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-1262J
Twist On Wire Connector 30-1262J
SWEPT WING TYPE GRAY/RED COLOR (2) #16 MIN. WIRE COMBINATION SIZE (2) #10 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL 486D, CSA, CE APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER JAR STANDARD PACKAGE COPPER WIRE TYPE WEATHERPROOF[TM] BRAND MODEL 62 MODEL
  • SWEPT WING TYPE
  • GRAY/RED COLOR
  • (2) #16 MIN. WIRE COMBINATION SIZE
  • (2) #10 MAX. WIRE COMBINATION SIZE
  • 18 TO 8 AWG WIRE SIZE
  • UL 486D, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 100 PER JAR STANDARD PACKAGE
  • COPPER WIRE TYPE
  • WEATHERPROOF[TM] BRAND
  • MODEL 62 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-1262J
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2398.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ring Terminals - 1788664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details