Ideal Industries, Inc. Splice Connector 83-9031

Description
BUTT TYPE TIN PLATED BRASS MATERIAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 8 AWG CONDUCTOR SIZE NON-INSULATED INSULATION TYPE
Datasheet
Description
BUTT TYPE TIN PLATED BRASS MATERIAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 8 AWG CONDUCTOR SIZE NON-INSULATED INSULATION TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - 83-9031 - Ideal Industries, Inc.
Sycamore, IL, USA
Splice Connector
83-9031
Splice Connector 83-9031
BUTT TYPE TIN PLATED BRASS MATERIAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 8 AWG CONDUCTOR SIZE NON-INSULATED INSULATION TYPE
  • BUTT TYPE
  • TIN PLATED BRASS MATERIAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 25 PER CARTON STANDARD PACKAGE
  • 8 AWG CONDUCTOR SIZE
  • NON-INSULATED INSULATION TYPE
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 83-9031
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1575-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details