Ideal Industries, Inc. Twist On Wire Connector B4-B

Description
FIN TYPE BLUE/GRAY COLOR (2) #12 MIN. WIRE COMBINATION SIZE (2) #6 MAX. WIRE COMBINATION SIZE 14 TO 6 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 2500 PER KEG STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION, SQUARE WIRE SPRING TYPE B-CAP[R] BRAND B4 MODEL
Datasheet
Description
FIN TYPE BLUE/GRAY COLOR (2) #12 MIN. WIRE COMBINATION SIZE (2) #6 MAX. WIRE COMBINATION SIZE 14 TO 6 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 2500 PER KEG STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION, SQUARE WIRE SPRING TYPE B-CAP[R] BRAND B4 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - B4-B - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
B4-B
Twist On Wire Connector B4-B
FIN TYPE BLUE/GRAY COLOR (2) #12 MIN. WIRE COMBINATION SIZE (2) #6 MAX. WIRE COMBINATION SIZE 14 TO 6 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 2500 PER KEG STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION, SQUARE WIRE SPRING TYPE B-CAP[R] BRAND B4 MODEL
  • FIN TYPE
  • BLUE/GRAY COLOR
  • (2) #12 MIN. WIRE COMBINATION SIZE
  • (2) #6 MAX. WIRE COMBINATION SIZE
  • 14 TO 6 AWG WIRE SIZE
  • UL, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 2500 PER KEG STANDARD PACKAGE
  • COPPER WIRE TYPE
  • LIVE ACTION, SQUARE WIRE SPRING TYPE
  • B-CAP[R] BRAND
  • B4 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number B4-B
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 18 to 22 AWG
View Details
Ring Terminals - 1788674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details