Ideal Industries, Inc. Datasheets for Clamp Meters
Clamp meters are ammeters that can measure current without the need to disconnect the wires where the measurement occurs. They provide information about current draw and current continuity in order to help users troubleshoot erratic loads and trends.
Clamp Meters: Learn more
| Product Name | Notes |
|---|---|
| DIGITAL TYPE 10.6 INCH H X 4.1 INCH W X 1.9 INCH D SIZE LCD, BACKLIGHT DISPLAY TYPE UL (CANADA AND US), CE APPROVAL 9 V,100 HR ALKALINE (NEDA 1604,... | |
| DIGITAL TYPE 2.6 INCH W X 1.5 INCH D X 8 INCH H SIZE UL (CANADA AND US), CE APPROVAL 1.5 V AAA NEDA R03 BATTERY TYPE CARRYING CASE, TEST... | |
| DIGITAL TYPE 8.7 INCH H X 3.1 INCH W X 1.8 INCH D SIZE LCD, BACKLIGHT DISPLAY TYPE UL (CANADA AND US), CE APPROVAL 9 V,100 HR ALKALINE (NEDA 1604,... | |
| DIGITAL TYPE LCD, BACKLIGHT DISPLAY TYPE UL (CANADA AND US), CE APPROVAL 9 V NEDA 1604 BATTERY TYPE CARRYING CASE, TEST LEAD INCLUSION AC CURRENT, AC/DC VOLTAGE, CAPACITANCE, AUDIBLE CONTINUITY,... |