Ideal Industries, Inc. Fork Lug 83-6221

Description
BEVELED, FUNNEL ENTRY TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 10 INCH STUD SIZE NON-INSULATED INSULATION TYPE MATERIAL TIN PLATED BRASS WIRE INSULATION DIAMETER 0.248 INCH VOLTAGE RATING 600 V (MAXIMUM)
Datasheet
Description
BEVELED, FUNNEL ENTRY TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 10 INCH STUD SIZE NON-INSULATED INSULATION TYPE MATERIAL TIN PLATED BRASS WIRE INSULATION DIAMETER 0.248 INCH VOLTAGE RATING 600 V (MAXIMUM)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - 83-6221 - Ideal Industries, Inc.
Sycamore, IL, USA
Fork Lug
83-6221
Fork Lug 83-6221
BEVELED, FUNNEL ENTRY TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 10 INCH STUD SIZE NON-INSULATED INSULATION TYPE MATERIAL TIN PLATED BRASS WIRE INSULATION DIAMETER 0.248 INCH VOLTAGE RATING 600 V (MAXIMUM)
  • BEVELED, FUNNEL ENTRY TYPE
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL, CUL APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 25 PER CARTON STANDARD PACKAGE
  • 10 INCH STUD SIZE
  • NON-INSULATED INSULATION TYPE
  • MATERIAL TIN PLATED BRASS
  • WIRE INSULATION DIAMETER 0.248 INCH
  • VOLTAGE RATING 600 V (MAXIMUM)
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 83-6221
Product Name Fork Lug
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2840.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 1-192046-6 - TE Connectivity
Specs
Features RoHS
View Details
Ring Terminals - 1788606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details