Ideal Industries, Inc. Push In Wire Connector 30-102X

Description
NYLON MATERIAL ORANGE COLOR 18 TO 12 AWG (SOLID), 14 TO 12 AWG (STRANDED) WIRE SIZE UL 2459, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 1000 PER BOX STANDARD PACKAGE 2 PORT(S) POWERPLUG[R] BRAND CURRENT RATING 6 AMPERE KNOCKOUT SIZE 1/2 INCH 102X MODEL
Datasheet
Description
NYLON MATERIAL ORANGE COLOR 18 TO 12 AWG (SOLID), 14 TO 12 AWG (STRANDED) WIRE SIZE UL 2459, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 1000 PER BOX STANDARD PACKAGE 2 PORT(S) POWERPLUG[R] BRAND CURRENT RATING 6 AMPERE KNOCKOUT SIZE 1/2 INCH 102X MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push In Wire Connector - 30-102X - Ideal Industries, Inc.
Sycamore, IL, USA
Push In Wire Connector
30-102X
Push In Wire Connector 30-102X
NYLON MATERIAL ORANGE COLOR 18 TO 12 AWG (SOLID), 14 TO 12 AWG (STRANDED) WIRE SIZE UL 2459, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 1000 PER BOX STANDARD PACKAGE 2 PORT(S) POWERPLUG[R] BRAND CURRENT RATING 6 AMPERE KNOCKOUT SIZE 1/2 INCH 102X MODEL
  • NYLON MATERIAL
  • ORANGE COLOR
  • 18 TO 12 AWG (SOLID), 14 TO 12 AWG (STRANDED) WIRE SIZE
  • UL 2459, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 1000 PER BOX STANDARD PACKAGE
  • 2 PORT(S)
  • POWERPLUG[R] BRAND
  • CURRENT RATING 6 AMPERE
  • KNOCKOUT SIZE 1/2 INCH
  • 102X MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-102X
Product Name Push In Wire Connector
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102918-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details