Ideal Industries, Inc. Twist On Wire Connector 30-674

Description
POSITIVE GRIP TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (4) #14, (1) #18 MAX. WIRE COMBINATION SIZE 18 TO 12 AWG WIRE SIZE UL 486C, CSA C22.2, CE APPROVAL 600 VOLT VOLTAGE RATING 221 DEG F TEMPERATURE RATING 5000 PER KEG STANDARD PACKAGE COPPER WIRE TYPE ZINC PLATED POLYPROPYLENE SHELL MATERIAL FIXED, SQUARE WIRE SPRING TYPE WIRE-NUT[R] BRAND ROHS COMPLIANT INSERT MATERIAL STEEL SIZE 0.55 INCH DIAMETER X 0.95 INCH HEIGHT 74B MODEL
Datasheet
Description
POSITIVE GRIP TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (4) #14, (1) #18 MAX. WIRE COMBINATION SIZE 18 TO 12 AWG WIRE SIZE UL 486C, CSA C22.2, CE APPROVAL 600 VOLT VOLTAGE RATING 221 DEG F TEMPERATURE RATING 5000 PER KEG STANDARD PACKAGE COPPER WIRE TYPE ZINC PLATED POLYPROPYLENE SHELL MATERIAL FIXED, SQUARE WIRE SPRING TYPE WIRE-NUT[R] BRAND ROHS COMPLIANT INSERT MATERIAL STEEL SIZE 0.55 INCH DIAMETER X 0.95 INCH HEIGHT 74B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-674 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-674
Twist On Wire Connector 30-674
POSITIVE GRIP TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (4) #14, (1) #18 MAX. WIRE COMBINATION SIZE 18 TO 12 AWG WIRE SIZE UL 486C, CSA C22.2, CE APPROVAL 600 VOLT VOLTAGE RATING 221 DEG F TEMPERATURE RATING 5000 PER KEG STANDARD PACKAGE COPPER WIRE TYPE ZINC PLATED POLYPROPYLENE SHELL MATERIAL FIXED, SQUARE WIRE SPRING TYPE WIRE-NUT[R] BRAND ROHS COMPLIANT INSERT MATERIAL STEEL SIZE 0.55 INCH DIAMETER X 0.95 INCH HEIGHT 74B MODEL
  • POSITIVE GRIP TYPE
  • YELLOW COLOR
  • (2) #18 MIN. WIRE COMBINATION SIZE
  • (4) #14, (1) #18 MAX. WIRE COMBINATION SIZE
  • 18 TO 12 AWG WIRE SIZE
  • UL 486C, CSA C22.2, CE APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 5000 PER KEG STANDARD PACKAGE
  • COPPER WIRE TYPE
  • ZINC PLATED POLYPROPYLENE SHELL MATERIAL
  • FIXED, SQUARE WIRE SPRING TYPE
  • WIRE-NUT[R] BRAND
  • ROHS COMPLIANT
  • INSERT MATERIAL STEEL
  • SIZE 0.55 INCH DIAMETER X 0.95 INCH HEIGHT
  • 74B MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-674
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1241-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details
Quick Disconnects - 1-1627081-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 22 AWG
View Details
Crocodile Clips - 1873805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel Plated
Features RoHS; Insulated
View Details