Ideal Industries, Inc.Twist On Wire ConnectorB2-350JR
Description
FIN TYPE
RED COLOR
(2) #18 MIN. WIRE COMBINATION SIZE
(5) #12 MAX. WIRE COMBINATION SIZE
22 TO 8 AWG WIRE SIZE
UL, CSA, CE APPROVAL
600 V VOLTAGE RATING
221 DEG F TEMPERATURE RATING
350 PER JAR STANDARD PACKAGE
COPPER WIRE TYPE
LIVE ACTION, SQUARE WIRE SPRING TYPE
B-CAP[R] BRAND
B2 MODEL
Ideal Industries, Inc.
Done
Datasheet
Description
FIN TYPE
RED COLOR
(2) #18 MIN. WIRE COMBINATION SIZE
(5) #12 MAX. WIRE COMBINATION SIZE
22 TO 8 AWG WIRE SIZE
UL, CSA, CE APPROVAL
600 V VOLTAGE RATING
221 DEG F TEMPERATURE RATING
350 PER JAR STANDARD PACKAGE
COPPER WIRE TYPE
LIVE ACTION, SQUARE WIRE SPRING TYPE
B-CAP[R] BRAND
B2 MODEL
FIN TYPE
RED COLOR
(2) #18 MIN. WIRE COMBINATION SIZE
(5) #12 MAX. WIRE COMBINATION SIZE
22 TO 8 AWG WIRE SIZE
UL, CSA, CE APPROVAL
600 V VOLTAGE RATING
221 DEG F TEMPERATURE RATING
350 PER JAR STANDARD PACKAGE
COPPER WIRE TYPE
LIVE ACTION, SQUARE WIRE SPRING TYPE
B-CAP[R] BRAND
B2 MODEL