Ideal Industries, Inc. Twist On Wire Connector 30-452J

Description
CONTOURED WING TYPE RED COLOR (2) #18 MIN. WIRE COMBINATION SIZE (4) #10 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL, CSA C22.2, CE APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 300 PER JAR STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE, EXPANDING, LIVE ACTION SPRING TYPE WING-NUT[R] BRAND MODEL 452 MODEL
Datasheet
Description
CONTOURED WING TYPE RED COLOR (2) #18 MIN. WIRE COMBINATION SIZE (4) #10 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL, CSA C22.2, CE APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 300 PER JAR STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE, EXPANDING, LIVE ACTION SPRING TYPE WING-NUT[R] BRAND MODEL 452 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-452J - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-452J
Twist On Wire Connector 30-452J
CONTOURED WING TYPE RED COLOR (2) #18 MIN. WIRE COMBINATION SIZE (4) #10 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL, CSA C22.2, CE APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 300 PER JAR STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE, EXPANDING, LIVE ACTION SPRING TYPE WING-NUT[R] BRAND MODEL 452 MODEL
  • CONTOURED WING TYPE
  • RED COLOR
  • (2) #18 MIN. WIRE COMBINATION SIZE
  • (4) #10 MAX. WIRE COMBINATION SIZE
  • 18 TO 8 AWG WIRE SIZE
  • UL, CSA C22.2, CE APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 300 PER JAR STANDARD PACKAGE
  • COPPER WIRE TYPE
  • SQUARE WIRE, EXPANDING, LIVE ACTION SPRING TYPE
  • WING-NUT[R] BRAND
  • MODEL 452 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-452J
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1532-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Un-Insulated Ferrules - 2225.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details