Ideal Industries, Inc. Twist On Wire Connector WT41-SK

Description
CONTOURED WING TYPE TAN COLOR (2) #20 MIN. WIRE COMBINATION SIZE (3) #10 SOLID MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25000 PER BARREL STANDARD PACKAGE COPPER WIRE TYPE EXPANDING SQUARE WIRE SPRING TYPE WINGTWIST[R] BRAND WT41 MODEL
Datasheet
Description
CONTOURED WING TYPE TAN COLOR (2) #20 MIN. WIRE COMBINATION SIZE (3) #10 SOLID MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25000 PER BARREL STANDARD PACKAGE COPPER WIRE TYPE EXPANDING SQUARE WIRE SPRING TYPE WINGTWIST[R] BRAND WT41 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - WT41-SK - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
WT41-SK
Twist On Wire Connector WT41-SK
CONTOURED WING TYPE TAN COLOR (2) #20 MIN. WIRE COMBINATION SIZE (3) #10 SOLID MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25000 PER BARREL STANDARD PACKAGE COPPER WIRE TYPE EXPANDING SQUARE WIRE SPRING TYPE WINGTWIST[R] BRAND WT41 MODEL
  • CONTOURED WING TYPE
  • TAN COLOR
  • (2) #20 MIN. WIRE COMBINATION SIZE
  • (3) #10 SOLID MAX. WIRE COMBINATION SIZE
  • 22 TO 10 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 25000 PER BARREL STANDARD PACKAGE
  • COPPER WIRE TYPE
  • EXPANDING SQUARE WIRE SPRING TYPE
  • WINGTWIST[R] BRAND
  • WT41 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number WT41-SK
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1788680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Ferrules - 2863.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Connector Contacts - 104481-4 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details