Ideal Industries, Inc. Ring Lug 83-0231

Description
BEVELED, FUNNEL ENTRY TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE #8 STUD SIZE NON-INSULATED INSULATION TYPE VOLTAGE RATING 600 V MATERIAL TIN-PLATED BRASS
Datasheet
Description
BEVELED, FUNNEL ENTRY TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE #8 STUD SIZE NON-INSULATED INSULATION TYPE VOLTAGE RATING 600 V MATERIAL TIN-PLATED BRASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - 83-0231 - Ideal Industries, Inc.
Sycamore, IL, USA
Ring Lug
83-0231
Ring Lug 83-0231
BEVELED, FUNNEL ENTRY TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL 774A, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE #8 STUD SIZE NON-INSULATED INSULATION TYPE VOLTAGE RATING 600 V MATERIAL TIN-PLATED BRASS
  • BEVELED, FUNNEL ENTRY TYPE
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL 774A, CUL APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 25 PER CARTON STANDARD PACKAGE
  • #8 STUD SIZE
  • NON-INSULATED INSULATION TYPE
  • VOLTAGE RATING 600 V
  • MATERIAL TIN-PLATED BRASS
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 83-0231
Product Name Ring Lug
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers