Ideal Industries, Inc. Twist On Wire Connector 30-652J

Description
CONTOURED WING TYPE RED COLOR (2) #18 MIN. WIRE COMBINATION SIZE (4) #10 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL 486-C, CSA C22.2, CE APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 PER JAR STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION, SQUARE WIRE SPRING TYPE WING-NUT[R] BRAND FEATURES FLAME-RETARDANT SHELL 452 MODEL
Datasheet
Description
CONTOURED WING TYPE RED COLOR (2) #18 MIN. WIRE COMBINATION SIZE (4) #10 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL 486-C, CSA C22.2, CE APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 PER JAR STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION, SQUARE WIRE SPRING TYPE WING-NUT[R] BRAND FEATURES FLAME-RETARDANT SHELL 452 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-652J - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-652J
Twist On Wire Connector 30-652J
CONTOURED WING TYPE RED COLOR (2) #18 MIN. WIRE COMBINATION SIZE (4) #10 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL 486-C, CSA C22.2, CE APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 PER JAR STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION, SQUARE WIRE SPRING TYPE WING-NUT[R] BRAND FEATURES FLAME-RETARDANT SHELL 452 MODEL
  • CONTOURED WING TYPE
  • RED COLOR
  • (2) #18 MIN. WIRE COMBINATION SIZE
  • (4) #10 MAX. WIRE COMBINATION SIZE
  • 18 TO 8 AWG WIRE SIZE
  • UL 486-C, CSA C22.2, CE APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 500 PER JAR STANDARD PACKAGE
  • COPPER WIRE TYPE
  • LIVE ACTION, SQUARE WIRE SPRING TYPE
  • WING-NUT[R] BRAND
  • FEATURES FLAME-RETARDANT SHELL
  • 452 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-652J
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details