Ideal Industries, Inc. Twist On Wire Connector 30-652

Description
CONTOURED WING TYPE RED COLOR (2) #18 MIN. WIRE COMBINATION SIZE (4) #10 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL 486C, CSA C22.2, CE APPROVAL 600 VOLT VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 PER BAG STANDARD PACKAGE COPPER WIRE TYPE ZINC PLATED THERMOPLASTIC POLYESTER SHELL MATERIAL EXPANDING, LIVE ACTION, SQUARE WIRE SPRING TYPE WING-NUT[R] BRAND ROHS COMPLIANT INSERT MATERIAL STEEL SIZE 0.6 INCH DIAMETER X 0.92 INCH WIDTH X 1.21 INCH HEIGHT 452 MODEL
Datasheet
Description
CONTOURED WING TYPE RED COLOR (2) #18 MIN. WIRE COMBINATION SIZE (4) #10 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL 486C, CSA C22.2, CE APPROVAL 600 VOLT VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 PER BAG STANDARD PACKAGE COPPER WIRE TYPE ZINC PLATED THERMOPLASTIC POLYESTER SHELL MATERIAL EXPANDING, LIVE ACTION, SQUARE WIRE SPRING TYPE WING-NUT[R] BRAND ROHS COMPLIANT INSERT MATERIAL STEEL SIZE 0.6 INCH DIAMETER X 0.92 INCH WIDTH X 1.21 INCH HEIGHT 452 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-652 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-652
Twist On Wire Connector 30-652
CONTOURED WING TYPE RED COLOR (2) #18 MIN. WIRE COMBINATION SIZE (4) #10 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL 486C, CSA C22.2, CE APPROVAL 600 VOLT VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 PER BAG STANDARD PACKAGE COPPER WIRE TYPE ZINC PLATED THERMOPLASTIC POLYESTER SHELL MATERIAL EXPANDING, LIVE ACTION, SQUARE WIRE SPRING TYPE WING-NUT[R] BRAND ROHS COMPLIANT INSERT MATERIAL STEEL SIZE 0.6 INCH DIAMETER X 0.92 INCH WIDTH X 1.21 INCH HEIGHT 452 MODEL
  • CONTOURED WING TYPE
  • RED COLOR
  • (2) #18 MIN. WIRE COMBINATION SIZE
  • (4) #10 MAX. WIRE COMBINATION SIZE
  • 18 TO 8 AWG WIRE SIZE
  • UL 486C, CSA C22.2, CE APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 500 PER BAG STANDARD PACKAGE
  • COPPER WIRE TYPE
  • ZINC PLATED THERMOPLASTIC POLYESTER SHELL MATERIAL
  • EXPANDING, LIVE ACTION, SQUARE WIRE SPRING TYPE
  • WING-NUT[R] BRAND
  • ROHS COMPLIANT
  • INSERT MATERIAL STEEL
  • SIZE 0.6 INCH DIAMETER X 0.92 INCH WIDTH X 1.21 INCH HEIGHT
  • 452 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-652
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 110834-000 - TE Connectivity
Specs
Features RoHS
View Details
Bootlace Ferrules - 1787337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details