Ideal Industries, Inc. Twist On Wire Connector 30-1260

Description
GRAY/GRAY COLOR (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE (1) #10, (2) #12 MAX. WIRE COMBINATION SIZE 20 TO 10 AWG WIRE SIZE UL 468D, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE SILICONE SHELL MATERIAL EXPANDING, LIVE ACTION, SQUARE WIRE SPRING TYPE UNDERGROUND[R] BRAND 60 MODEL
Datasheet
Description
GRAY/GRAY COLOR (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE (1) #10, (2) #12 MAX. WIRE COMBINATION SIZE 20 TO 10 AWG WIRE SIZE UL 468D, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE SILICONE SHELL MATERIAL EXPANDING, LIVE ACTION, SQUARE WIRE SPRING TYPE UNDERGROUND[R] BRAND 60 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-1260 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-1260
Twist On Wire Connector 30-1260
GRAY/GRAY COLOR (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE (1) #10, (2) #12 MAX. WIRE COMBINATION SIZE 20 TO 10 AWG WIRE SIZE UL 468D, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE SILICONE SHELL MATERIAL EXPANDING, LIVE ACTION, SQUARE WIRE SPRING TYPE UNDERGROUND[R] BRAND 60 MODEL
  • GRAY/GRAY COLOR
  • (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE
  • (1) #10, (2) #12 MAX. WIRE COMBINATION SIZE
  • 20 TO 10 AWG WIRE SIZE
  • UL 468D, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 100 PER BOX STANDARD PACKAGE
  • COPPER WIRE TYPE
  • SILICONE SHELL MATERIAL
  • EXPANDING, LIVE ACTION, SQUARE WIRE SPRING TYPE
  • UNDERGROUND[R] BRAND
  • 60 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-1260
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers