Ideal Industries, Inc. Twist On Wire Connector BT2-SK

Description
SWEPT WING TYPE RED COLOR (2) #18 MIN. WIRE COMBINATION SIZE (2) #8 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25000 PER BARREL STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE SPRING TYPE B-CAP[R] BRAND BT2 MODEL
Datasheet
Description
SWEPT WING TYPE RED COLOR (2) #18 MIN. WIRE COMBINATION SIZE (2) #8 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25000 PER BARREL STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE SPRING TYPE B-CAP[R] BRAND BT2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - BT2-SK - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
BT2-SK
Twist On Wire Connector BT2-SK
SWEPT WING TYPE RED COLOR (2) #18 MIN. WIRE COMBINATION SIZE (2) #8 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25000 PER BARREL STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE SPRING TYPE B-CAP[R] BRAND BT2 MODEL
  • SWEPT WING TYPE
  • RED COLOR
  • (2) #18 MIN. WIRE COMBINATION SIZE
  • (2) #8 MAX. WIRE COMBINATION SIZE
  • 18 TO 8 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 25000 PER BARREL STANDARD PACKAGE
  • COPPER WIRE TYPE
  • SQUARE WIRE SPRING TYPE
  • B-CAP[R] BRAND
  • BT2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number BT2-SK
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details
Connector Contacts - 1-163084-0 - TE Connectivity
Specs
Features RoHS
North American 15 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details