Ideal Industries, Inc. Twist On Wire Connector 30-641

Description
SWEPT WING, HEX HEAD TYPE TAN COLOR (3) #22 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 VOLT VOLTAGE RATING 5000 PER KEG STANDARD PACKAGE COPPER WIRE TYPE DURABLE POLYPROPYLENE SHELL MATERIAL EXPANDING, SQUARE WIRE SPRING TYPE TWISTER[R], 341[R] BRAND APPLICATION RESIDENTIAL, COMMERCIAL
Datasheet
Description
SWEPT WING, HEX HEAD TYPE TAN COLOR (3) #22 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 VOLT VOLTAGE RATING 5000 PER KEG STANDARD PACKAGE COPPER WIRE TYPE DURABLE POLYPROPYLENE SHELL MATERIAL EXPANDING, SQUARE WIRE SPRING TYPE TWISTER[R], 341[R] BRAND APPLICATION RESIDENTIAL, COMMERCIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-641 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-641
Twist On Wire Connector 30-641
SWEPT WING, HEX HEAD TYPE TAN COLOR (3) #22 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 VOLT VOLTAGE RATING 5000 PER KEG STANDARD PACKAGE COPPER WIRE TYPE DURABLE POLYPROPYLENE SHELL MATERIAL EXPANDING, SQUARE WIRE SPRING TYPE TWISTER[R], 341[R] BRAND APPLICATION RESIDENTIAL, COMMERCIAL
  • SWEPT WING, HEX HEAD TYPE
  • TAN COLOR
  • (3) #22 MIN. WIRE COMBINATION SIZE
  • (3) #10 MAX. WIRE COMBINATION SIZE
  • 22 TO 10 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 5000 PER KEG STANDARD PACKAGE
  • COPPER WIRE TYPE
  • DURABLE POLYPROPYLENE SHELL MATERIAL
  • EXPANDING, SQUARE WIRE SPRING TYPE
  • TWISTER[R], 341[R] BRAND
  • APPLICATION RESIDENTIAL, COMMERCIAL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-641
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Banana Plug, Adapter - 8703 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Terminals - Turret Connectors - 36-1528-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1627117-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Terminal Posts - 1796901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details