Ideal Industries, Inc. Splice Connector 84-9021

Description
BUTT TYPE TIN PLATED BRASS MATERIAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 500 PER CARTON STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE NON-INSULATED INSULATION TYPE
Datasheet
Description
BUTT TYPE TIN PLATED BRASS MATERIAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 500 PER CARTON STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE NON-INSULATED INSULATION TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - 84-9021 - Ideal Industries, Inc.
Sycamore, IL, USA
Splice Connector
84-9021
Splice Connector 84-9021
BUTT TYPE TIN PLATED BRASS MATERIAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 500 PER CARTON STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE NON-INSULATED INSULATION TYPE
  • BUTT TYPE
  • TIN PLATED BRASS MATERIAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 500 PER CARTON STANDARD PACKAGE
  • 12 TO 10 AWG CONDUCTOR SIZE
  • NON-INSULATED INSULATION TYPE
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 84-9021
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102316-6 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Bootlace Ferrules - 1787285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details