Ideal Industries, Inc. Push In Wire Connector 30-1033J

Description
POLYCARBONATE MATERIAL ORANGE COLOR 20 TO 12 AWG (SOLID), 16 TO 12 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 250 PER JAR STANDARD PACKAGE 3 PORT(S) IN-SURE[R] BRAND MODEL 33 MODEL
Datasheet
Description
POLYCARBONATE MATERIAL ORANGE COLOR 20 TO 12 AWG (SOLID), 16 TO 12 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 250 PER JAR STANDARD PACKAGE 3 PORT(S) IN-SURE[R] BRAND MODEL 33 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push In Wire Connector - 30-1033J - Ideal Industries, Inc.
Sycamore, IL, USA
Push In Wire Connector
30-1033J
Push In Wire Connector 30-1033J
POLYCARBONATE MATERIAL ORANGE COLOR 20 TO 12 AWG (SOLID), 16 TO 12 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 250 PER JAR STANDARD PACKAGE 3 PORT(S) IN-SURE[R] BRAND MODEL 33 MODEL
  • POLYCARBONATE MATERIAL
  • ORANGE COLOR
  • 20 TO 12 AWG (SOLID), 16 TO 12 AWG (STRANDED) WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 250 PER JAR STANDARD PACKAGE
  • 3 PORT(S)
  • IN-SURE[R] BRAND
  • MODEL 33 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-1033J
Product Name Push In Wire Connector
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Rings & Spades - 1-1627170-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Tin
Features RoHS
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1787365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details