Ideal Industries, Inc. Push In Wire Connector 30-1032J

Description
POLYCARBONATE MATERIAL RED COLOR 20 TO 12 AWG (SOLID), 16 TO 12 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 300 PER JAR STANDARD PACKAGE 2 PORT(S) IN-SURE[R] BRAND MODEL 32 MODEL
Datasheet
Description
POLYCARBONATE MATERIAL RED COLOR 20 TO 12 AWG (SOLID), 16 TO 12 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 300 PER JAR STANDARD PACKAGE 2 PORT(S) IN-SURE[R] BRAND MODEL 32 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push In Wire Connector - 30-1032J - Ideal Industries, Inc.
Sycamore, IL, USA
Push In Wire Connector
30-1032J
Push In Wire Connector 30-1032J
POLYCARBONATE MATERIAL RED COLOR 20 TO 12 AWG (SOLID), 16 TO 12 AWG (STRANDED) WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 300 PER JAR STANDARD PACKAGE 2 PORT(S) IN-SURE[R] BRAND MODEL 32 MODEL
  • POLYCARBONATE MATERIAL
  • RED COLOR
  • 20 TO 12 AWG (SOLID), 16 TO 12 AWG (STRANDED) WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 300 PER JAR STANDARD PACKAGE
  • 2 PORT(S)
  • IN-SURE[R] BRAND
  • MODEL 32 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-1032J
Product Name Push In Wire Connector
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Quick Disconnects - 1-1627080-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 22 AWG
View Details
Blade Terminals - 1787248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details