Ideal Industries, Inc. Twist On Wire Connector 30-441J

Description
RIBBED CAP, SWEPT WING, HEX HEAD TYPE TAN COLOR (3) #22 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 400 PER JAR STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE SPRING TYPE TWISTER[R] BRAND 441 MODEL
Datasheet
Description
RIBBED CAP, SWEPT WING, HEX HEAD TYPE TAN COLOR (3) #22 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 400 PER JAR STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE SPRING TYPE TWISTER[R] BRAND 441 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-441J - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-441J
Twist On Wire Connector 30-441J
RIBBED CAP, SWEPT WING, HEX HEAD TYPE TAN COLOR (3) #22 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 22 TO 8 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 400 PER JAR STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE SPRING TYPE TWISTER[R] BRAND 441 MODEL
  • RIBBED CAP, SWEPT WING, HEX HEAD TYPE
  • TAN COLOR
  • (3) #22 MIN. WIRE COMBINATION SIZE
  • (3) #10 MAX. WIRE COMBINATION SIZE
  • 22 TO 8 AWG WIRE SIZE
  • UL, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 400 PER JAR STANDARD PACKAGE
  • COPPER WIRE TYPE
  • SQUARE WIRE SPRING TYPE
  • TWISTER[R] BRAND
  • 441 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-441J
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal, Pin, 8.76Mm; Product Range Amphenol Communications Solutions - 27AJ4000 - Newark, An Avnet Company
Specs
Terminal Type Connector Pin
Features RoHS; Insulated
View Details
2 suppliers
Ferrules - 2872.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Bootlace Ferrules - 1787322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details