Ideal Industries, Inc. Twist On Wire Connector WT41-1

Description
CONTOURED WING TYPE TAN COLOR (2) #20 MIN. WIRE COMBINATION SIZE (3) #10 SOLID MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE EXPANDING SQUARE WIRE SPRING TYPE WINGTWIST[R] BRAND WT41 MODEL
Datasheet
Description
CONTOURED WING TYPE TAN COLOR (2) #20 MIN. WIRE COMBINATION SIZE (3) #10 SOLID MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE EXPANDING SQUARE WIRE SPRING TYPE WINGTWIST[R] BRAND WT41 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - WT41-1 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
WT41-1
Twist On Wire Connector WT41-1
CONTOURED WING TYPE TAN COLOR (2) #20 MIN. WIRE COMBINATION SIZE (3) #10 SOLID MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE EXPANDING SQUARE WIRE SPRING TYPE WINGTWIST[R] BRAND WT41 MODEL
  • CONTOURED WING TYPE
  • TAN COLOR
  • (2) #20 MIN. WIRE COMBINATION SIZE
  • (3) #10 SOLID MAX. WIRE COMBINATION SIZE
  • 22 TO 10 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 100 PER BOX STANDARD PACKAGE
  • COPPER WIRE TYPE
  • EXPANDING SQUARE WIRE SPRING TYPE
  • WINGTWIST[R] BRAND
  • WT41 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number WT41-1
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1583-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Un-Insulated Ferrules - 2392.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details