Ideal Industries, Inc. Set Screw Wire Connector 30-211

Description
FLAME RETARDANT TYPE BLACK COLOR (1) #14, (1) #20 MIN. WIRE COMBINATION SIZE (3) #14, (2) #18 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 VOLT VOLTAGE RATING 302 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE CONNECTOR SIZE 35/64 INCH WIDTH X 63/64 INCH HEIGHT SCREW SIZE 13/64 INCH SLEEVE MATERIAL SOLID BRASS INCLUDES PLASTIC CAP, SCREW HOLDER 11 MODEL
Datasheet
Description
FLAME RETARDANT TYPE BLACK COLOR (1) #14, (1) #20 MIN. WIRE COMBINATION SIZE (3) #14, (2) #18 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 VOLT VOLTAGE RATING 302 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE CONNECTOR SIZE 35/64 INCH WIDTH X 63/64 INCH HEIGHT SCREW SIZE 13/64 INCH SLEEVE MATERIAL SOLID BRASS INCLUDES PLASTIC CAP, SCREW HOLDER 11 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Set Screw Wire Connector - 30-211 - Ideal Industries, Inc.
Sycamore, IL, USA
Set Screw Wire Connector
30-211
Set Screw Wire Connector 30-211
FLAME RETARDANT TYPE BLACK COLOR (1) #14, (1) #20 MIN. WIRE COMBINATION SIZE (3) #14, (2) #18 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 VOLT VOLTAGE RATING 302 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE CONNECTOR SIZE 35/64 INCH WIDTH X 63/64 INCH HEIGHT SCREW SIZE 13/64 INCH SLEEVE MATERIAL SOLID BRASS INCLUDES PLASTIC CAP, SCREW HOLDER 11 MODEL
  • FLAME RETARDANT TYPE
  • BLACK COLOR
  • (1) #14, (1) #20 MIN. WIRE COMBINATION SIZE
  • (3) #14, (2) #18 MAX. WIRE COMBINATION SIZE
  • 22 TO 10 AWG WIRE SIZE
  • UL 486C, CSA 22.2 APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 302 DEG F TEMPERATURE RATING
  • 100 PER BOX STANDARD PACKAGE
  • COPPER WIRE TYPE
  • CONNECTOR SIZE 35/64 INCH WIDTH X 63/64 INCH HEIGHT
  • SCREW SIZE 13/64 INCH
  • SLEEVE MATERIAL SOLID BRASS
  • INCLUDES PLASTIC CAP, SCREW HOLDER
  • 11 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-211
Product Name Set Screw Wire Connector
Terminal Type Set Screw Wire Connector
Unlock Full Specs
to access all available technical data