Ideal Industries, Inc. Push In Wire Connector 30-102

Description
NYLON MATERIAL ORANGE COLOR 18 TO 12 AWG SOLID, 14 TO 12 AWG STRANDED WIRE SIZE UL 2459, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 1000 PER BOX STANDARD PACKAGE 2 PORT(S) POWERPLUG[R] BRAND SIZE 1.4 INCH L X 0.5 INCH W X 0.81 INCH H CURRENT RATING 6 AMPERE KNOCKOUT SIZE 1/2 INCH 102 MODEL
Datasheet
Description
NYLON MATERIAL ORANGE COLOR 18 TO 12 AWG SOLID, 14 TO 12 AWG STRANDED WIRE SIZE UL 2459, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 1000 PER BOX STANDARD PACKAGE 2 PORT(S) POWERPLUG[R] BRAND SIZE 1.4 INCH L X 0.5 INCH W X 0.81 INCH H CURRENT RATING 6 AMPERE KNOCKOUT SIZE 1/2 INCH 102 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push In Wire Connector - 30-102 - Ideal Industries, Inc.
Sycamore, IL, USA
Push In Wire Connector
30-102
Push In Wire Connector 30-102
NYLON MATERIAL ORANGE COLOR 18 TO 12 AWG SOLID, 14 TO 12 AWG STRANDED WIRE SIZE UL 2459, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 1000 PER BOX STANDARD PACKAGE 2 PORT(S) POWERPLUG[R] BRAND SIZE 1.4 INCH L X 0.5 INCH W X 0.81 INCH H CURRENT RATING 6 AMPERE KNOCKOUT SIZE 1/2 INCH 102 MODEL
  • NYLON MATERIAL
  • ORANGE COLOR
  • 18 TO 12 AWG SOLID, 14 TO 12 AWG STRANDED WIRE SIZE
  • UL 2459, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 1000 PER BOX STANDARD PACKAGE
  • 2 PORT(S)
  • POWERPLUG[R] BRAND
  • SIZE 1.4 INCH L X 0.5 INCH W X 0.81 INCH H
  • CURRENT RATING 6 AMPERE
  • KNOCKOUT SIZE 1/2 INCH
  • 102 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-102
Product Name Push In Wire Connector
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Splices - 016529-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 14 to 16 AWG
International 1.29 to 1.42 mm2
View Details
Ring Terminals - 1787277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details