Ideal Industries, Inc. Twist On Wire Connector WT2-1

Description
POSITIVE GRIP TYPE BLUE COLOR (3) #20 MIN. WIRE COMBINATION SIZE (3) #16 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE FIXED, SQUARE WIRE SPRING TYPE WIRETWIST[R] BRAND WT2 MODEL
Datasheet
Description
POSITIVE GRIP TYPE BLUE COLOR (3) #20 MIN. WIRE COMBINATION SIZE (3) #16 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE FIXED, SQUARE WIRE SPRING TYPE WIRETWIST[R] BRAND WT2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - WT2-1 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
WT2-1
Twist On Wire Connector WT2-1
POSITIVE GRIP TYPE BLUE COLOR (3) #20 MIN. WIRE COMBINATION SIZE (3) #16 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE COPPER WIRE TYPE FIXED, SQUARE WIRE SPRING TYPE WIRETWIST[R] BRAND WT2 MODEL
  • POSITIVE GRIP TYPE
  • BLUE COLOR
  • (3) #20 MIN. WIRE COMBINATION SIZE
  • (3) #16 MAX. WIRE COMBINATION SIZE
  • 22 TO 14 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 300 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 100 PER BOX STANDARD PACKAGE
  • COPPER WIRE TYPE
  • FIXED, SQUARE WIRE SPRING TYPE
  • WIRETWIST[R] BRAND
  • WT2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number WT2-1
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Connector Contacts - 1-163083-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Ring Terminals - 1788598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details