Ideal Industries, Inc. Splice Connector 83-9001

Description
BUTT TYPE TIN PLATED BRASS MATERIAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE NON-INSULATED INSULATION TYPE
Datasheet
Description
BUTT TYPE TIN PLATED BRASS MATERIAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE NON-INSULATED INSULATION TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - 83-9001 - Ideal Industries, Inc.
Sycamore, IL, USA
Splice Connector
83-9001
Splice Connector 83-9001
BUTT TYPE TIN PLATED BRASS MATERIAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE NON-INSULATED INSULATION TYPE
  • BUTT TYPE
  • TIN PLATED BRASS MATERIAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 25 PER CARTON STANDARD PACKAGE
  • 22 TO 18 AWG CONDUCTOR SIZE
  • NON-INSULATED INSULATION TYPE
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 83-9001
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Terminal, Pin, 8.76Mm; Product Range Amphenol Communications Solutions - 27AJ4000 - Newark, An Avnet Company
Specs
Terminal Type Connector Pin
Features RoHS; Insulated
View Details
2 suppliers
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details