Ideal Industries, Inc. Ring Lug 83-2241

Description
BEVELED, FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE IDEAL[R] BRAND MATERIAL TIN PLATED BRASS BUTTED SEAM PREVENT SPLITTING WIRE INSULATION DIAMETER 0.177 INCH
Datasheet
Description
BEVELED, FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE IDEAL[R] BRAND MATERIAL TIN PLATED BRASS BUTTED SEAM PREVENT SPLITTING WIRE INSULATION DIAMETER 0.177 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - 83-2241 - Ideal Industries, Inc.
Sycamore, IL, USA
Ring Lug
83-2241
Ring Lug 83-2241
BEVELED, FUNNEL ENTRY TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE IDEAL[R] BRAND MATERIAL TIN PLATED BRASS BUTTED SEAM PREVENT SPLITTING WIRE INSULATION DIAMETER 0.177 INCH
  • BEVELED, FUNNEL ENTRY TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CUL APPROVAL
  • 75 DEG C TEMPERATURE RATING
  • 25 PER CARTON STANDARD PACKAGE
  • #10 STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • IDEAL[R] BRAND
  • MATERIAL TIN PLATED BRASS
  • BUTTED SEAM PREVENT SPLITTING
  • WIRE INSULATION DIAMETER 0.177 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 83-2241
Product Name Ring Lug
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on 0.080″ Pin Plug, Adapter - 8701 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Quick Fit .250
Specs
Material Brass
View Details
Ring Terminals - 109452-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 18 AWG
View Details
3 suppliers
Terminal Posts - 1796923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Material Brass
Features RoHS; Insulated
View Details