Ideal Industries, Inc. Twist On Wire Connector 30-1264

Description
GRAY/DARK BLUE COLOR (2) #18 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL 468D, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE, EXPANDING, LIVE ACTION SPRING TYPE UNDERGROUND[TM] BRAND MODEL 64 MODEL
Datasheet
Description
GRAY/DARK BLUE COLOR (2) #18 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL 468D, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE, EXPANDING, LIVE ACTION SPRING TYPE UNDERGROUND[TM] BRAND MODEL 64 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - 30-1264 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
30-1264
Twist On Wire Connector 30-1264
GRAY/DARK BLUE COLOR (2) #18 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 18 TO 8 AWG WIRE SIZE UL 468D, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE, EXPANDING, LIVE ACTION SPRING TYPE UNDERGROUND[TM] BRAND MODEL 64 MODEL
  • GRAY/DARK BLUE COLOR
  • (2) #18 MIN. WIRE COMBINATION SIZE
  • (3) #10 MAX. WIRE COMBINATION SIZE
  • 18 TO 8 AWG WIRE SIZE
  • UL 468D, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 50 PER BOX STANDARD PACKAGE
  • COPPER WIRE TYPE
  • SQUARE WIRE, EXPANDING, LIVE ACTION SPRING TYPE
  • UNDERGROUND[TM] BRAND
  • MODEL 64 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-1264
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Connector Contacts - 104506-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Screw Terminals - 1788752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw Terminals
Features RoHS
View Details