Ideal Industries, Inc. Crimp On Wire Connector 30-249

Description
PRE-INSULATED TYPE TIN PLATED COPPER MATERIAL (1) #22, (1) #18 MIN. WIRE COMBINATION SIZE (1) #12, (1) #16 MAX. WIRE COMBINATION SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE NYLON INSULATION MATERIAL SOLID/STRANDED WIRE TYPE COLOR WHITE 49 MODEL
Datasheet
Description
PRE-INSULATED TYPE TIN PLATED COPPER MATERIAL (1) #22, (1) #18 MIN. WIRE COMBINATION SIZE (1) #12, (1) #16 MAX. WIRE COMBINATION SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE NYLON INSULATION MATERIAL SOLID/STRANDED WIRE TYPE COLOR WHITE 49 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp On Wire Connector - 30-249 - Ideal Industries, Inc.
Sycamore, IL, USA
Crimp On Wire Connector
30-249
Crimp On Wire Connector 30-249
PRE-INSULATED TYPE TIN PLATED COPPER MATERIAL (1) #22, (1) #18 MIN. WIRE COMBINATION SIZE (1) #12, (1) #16 MAX. WIRE COMBINATION SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE NYLON INSULATION MATERIAL SOLID/STRANDED WIRE TYPE COLOR WHITE 49 MODEL
  • PRE-INSULATED TYPE
  • TIN PLATED COPPER MATERIAL
  • (1) #22, (1) #18 MIN. WIRE COMBINATION SIZE
  • (1) #12, (1) #16 MAX. WIRE COMBINATION SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 1000 PER CARTON STANDARD PACKAGE
  • NYLON INSULATION MATERIAL
  • SOLID/STRANDED WIRE TYPE
  • COLOR WHITE
  • 49 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-249
Product Name Crimp On Wire Connector
Terminal Type Crimp On Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2857.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Ring Terminals - 1-1627041-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 21 AWG
View Details
Ring Terminals - 1788689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details