Ideal Industries, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| CONNECTOR TYPE 7/16 INCH DIA SIZE RG-6 CABLE TYPE STRAIGHT CONFIGURATION 50 PER JAR STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL DELRIN/NYLON INSULATION MATERIAL 75 OHM IMPEDANCE F COUPLING STYLE... | |
| CONNECTOR TYPE 7/16 INCH DIA SIZE RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION 50 PER JAR STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL DELRIN/NYLON INSULATION MATERIAL 75 OHM IMPEDANCE F COUPLING... | |
| CONNECTOR TYPE RG-59 CABLE TYPE STRAIGHT CONFIGURATION 1000 PER BOX STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL GOLD CONTACT MATERIAL 75 OHM IMPEDANCE BNC COUPLING STYLE IDEAL[R] BRAND | |
| CONNECTOR TYPE RG11 CABLE TYPE STRAIGHT CONFIGURATION INDOOR, OUTDOOR, SATELLITE, CABLE TV COMPANIES APPLICATION 10 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL F COUPLING STYLE IDEAL[R] BRAND | |
| FEMALE TO MALE TYPE 90 DEGREE CONFIGURATION 2 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 75 OHM IMPEDANCE F COUPLING STYLE | |
| FEMALE TO MALE TYPE STRAIGHT CONFIGURATION 2 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL GOLD PLATED CONTACT MATERIAL 75 OHM IMPEDANCE F TO RCA COUPLING STYLE BANDWIDTH 3... | |
| JACK TYPE RG6 REG/TRI/QUAD CABLE TYPE STRAIGHT CONFIGURATION SATELLITE, CABLE TV APPLICATION 50 PER JAR STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.26 TO 0.305 INCH CABLE INSULATION OUTER DIAMETER... | |
| JACK TYPE STRAIGHT CONFIGURATION CATV, UHF APPLICATION 10 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 75 OHM IMPEDANCE F COUPLING STYLE BANDWIDTH 1 GHZ | |
| JACK TYPE TWIST-ON INSTALLATION RG6, PLENUM, NON-PLENUM CABLE TYPE STRAIGHT CONFIGURATION CATV, UHF APPLICATION 10 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL F COUPLING STYLE | |
| PLUG TYPE CRIMP ON INSTALLATION RG-6 CABLE TYPE STRAIGHT CONFIGURATION CATV, UHF APPLICATION 10 PER CARD STANDARD PACKAGE ONE PIECE CONSTRUCTION NICKEL PLATED BRASS BODY MATERIAL F COUPLING STYLE IDEAL[R]... | |
| PLUG TYPE CRIMP-ON INSTALLATION RG59, PLENUM, NON-PLENUM CABLE TYPE STRAIGHT CONFIGURATION INDOOR, CATV, UHF APPLICATION 10 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL F COUPLING STYLE | |
| PLUG TYPE CRIMP-ON INSTALLATION RG6 CABLE TYPE STRAIGHT CONFIGURATION INDOOR, CATV, UHF APPLICATION 50 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL F COUPLING STYLE | |
| PLUG TYPE CRIMP-ON INSTALLATION RG6 QUAD SHIELD CABLE TYPE STRAIGHT CONFIGURATION INDOOR, CATV, UHF APPLICATION 10 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL F COUPLING STYLE | |
| PLUG TYPE RG59 CABLE TYPE STRAIGHT CONFIGURATION CCTV, BROADBAND APPLICATION 15 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.23 TO 0.25 INCH CABLE INSULATION OUTER DIAMETER GOLD PLATED... | |
| PLUG TYPE TWIST ON INSTALLATION RG6, PLENUM, NON-PLENUM CABLE TYPE STRAIGHT CONFIGURATION CATV, UHF APPLICATION 50 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL F COUPLING STYLE IDEAL[R] BRAND... | |
| PLUG TYPE TWIST-ON INSTALLATION RG59, PLENUM, NON-PLENUM CABLE TYPE STRAIGHT CONFIGURATION CATV, UHF APPLICATION 10 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL F COUPLING STYLE | |
| RG11 REG/TRI/QUAD CABLE TYPE STRAIGHT CONFIGURATION INDOOR, OUTDOOR APPLICATION 500 PER BOX STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.39 TO 0.41 INCH CABLE INSULATION OUTER DIAMETER 18 TO 14... | |
| RG11, PLENUM CABLE TYPE STRAIGHT CONFIGURATION INDOOR, OUTDOOR APPLICATION 10 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.34 TO 0.348 INCH CABLE INSULATION OUTER DIAMETER 18 TO 14... | |
| RG59 CABLE TYPE 90 DEGREE CONFIGURATION CCTV, BROADBAND APPLICATION 20 PER JAR STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.23 TO 0.25 INCH CABLE INSULATION OUTER DIAMETER GOLD PLATED CONTACT... | |
| RG59 CABLE TYPE 90 DEGREE CONFIGURATION CCTV, BROADBAND APPLICATION 5 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.23 TO 0.25 INCH CABLE INSULATION OUTER DIAMETER GOLD PLATED CONTACT... | |
| RG59 CABLE TYPE STRAIGHT CONFIGURATION 35 PER JAR STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.23 TO 0.27 INCH CABLE INSULATION OUTER DIAMETER GOLD PLATED CONTACT MATERIAL 75 OHM IMPEDANCE... | |
| RG59 CABLE TYPE STRAIGHT CONFIGURATION 4 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.23 TO 0.27 INCH CABLE INSULATION OUTER DIAMETER GOLD PLATED CONTACT MATERIAL 75 OHM IMPEDANCE... | |
| RG59 CABLE TYPE STRAIGHT CONFIGURATION CCTV, BROADBAND APPLICATION 35 PER JAR STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.23 TO 0.25 INCH CABLE INSULATION OUTER DIAMETER GOLD PLATED CONTACT MATERIAL... | |
| RG59 CABLE TYPE STRAIGHT CONFIGURATION CCTV, BROADBAND APPLICATION 4 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.23 TO 0.25 INCH CABLE INSULATION OUTER DIAMETER GOLD PLATED CONTACT MATERIAL... | |
| RG59 REG/TRI/QUAD CABLE TYPE STRAIGHT CONFIGURATION INDOOR, OUTDOOR, SATELLITE, CABLE TV APPLICATION 50 PER JAR STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.23 TO 0.27 INCH CABLE INSULATION OUTER DIAMETER... | |
| RG59 REG/TRI/QUAD CABLE TYPE STRAIGHT CONFIGURATION SATELLITE, CABLE TV APPLICATION 10 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.23 TO 0.27 INCH CABLE INSULATION OUTER DIAMETER F COUPLING... | |
| RG59, PLENUM CABLE TYPE STRAIGHT CONFIGURATION CCTV, BROADBAND APPLICATION 15 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.193 TO 0224 INCH CABLE INSULATION OUTER DIAMETER GOLD PLATED CONTACT... | |
| RG59, PLENUM CABLE TYPE STRAIGHT CONFIGURATION CCTV, BROADBAND APPLICATION 35 PER JAR STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.193 TO 0224 INCH CABLE INSULATION OUTER DIAMETER GOLD PLATED CONTACT... | |
| RG6 CABLE TYPE STRAIGHT CONFIGURATION 10 PER CARD STANDARD PACKAGE 0.254 TO 0.278 INCH CABLE INSULATION OUTER DIAMETER 75 OHM IMPEDANCE F COUPLING STYLE TLC[R] BRAND BANDWIDTH 3 GHZ DIELECTRIC... | |
| RG6 CABLE TYPE STRAIGHT CONFIGURATION 1500 PER BOX STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL DELRIN/NYLON INSULATION MATERIAL 0.26 TO 0.28 INCH CABLE INSULATION OUTER DIAMETER 75 OHM IMPEDANCE F... | |
| RG6 CABLE TYPE STRAIGHT CONFIGURATION 35 PER JAR STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.267 TO 0.305 INCH CABLE INSULATION OUTER DIAMETER GOLD PLATED CONTACT MATERIAL 75 OHM IMPEDANCE... | |
| RG6 CABLE TYPE STRAIGHT CONFIGURATION 4 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.267 TO 0.305 INCH CABLE INSULATION OUTER DIAMETER GOLD PLATED CONTACT MATERIAL 75 OHM IMPEDANCE... | |
| RG6 CABLE TYPE STRAIGHT CONFIGURATION 50 PER CARD STANDARD PACKAGE 0.254 TO 0.278 INCH CABLE INSULATION OUTER DIAMETER 75 OHM IMPEDANCE F COUPLING STYLE TLC[R] BRAND BANDWIDTH 3 GHZ DIELECTRIC... | |
| RG6 CABLE TYPE STRAIGHT CONFIGURATION CCTV, BROADBAND APPLICATION 15 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.226 TO 0305 INCH CABLE INSULATION OUTER DIAMETER GOLD PLATED CONTACT MATERIAL... | |
| RG6 CABLE TYPE STRAIGHT CONFIGURATION CCTV, BROADBAND APPLICATION 35 PER JAR STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.226 TO 0305 INCH CABLE INSULATION OUTER DIAMETER GOLD PLATED CONTACT MATERIAL... | |
| RG6 CABLE TYPE STRAIGHT CONFIGURATION CCTV, BROADBAND APPLICATION 4 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.226 TO 0305 INCH CABLE INSULATION OUTER DIAMETER GOLD PLATED CONTACT MATERIAL... | |
| RG6 CABLE TYPE STRAIGHT CONFIGURATION INDOOR, OUTDOOR, SATELLITE, CABLE TV APPLICATION 50 PER CARD STANDARD PACKAGE 0.254 TO 0.278 INCH CABLE INSULATION OUTER DIAMETER 75 OHM IMPEDANCE F COUPLING STYLE... | |
| RG6 QUAD SHIELD CABLE TYPE STRAIGHT CONFIGURATION 1500 PER BOX STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL DELRIN/NYLON INSULATION MATERIAL 75 OHM IMPEDANCE F COUPLING STYLE OMNICONN[R] BRAND BANDWIDTH 3... | |
| RG6 QUAD SHIELD CABLE TYPE STRAIGHT CONFIGURATION INDOOR, OUTDOOR, SATELLITE, CABLE TV APPLICATION 10 PER CARD STANDARD PACKAGE 0.275 TO 0.305 INCH CABLE INSULATION OUTER DIAMETER 75 OHM IMPEDANCE F... | |
| RG6 QUAD SHIELD CABLE TYPE STRAIGHT CONFIGURATION INDOOR, OUTDOOR, SATELLITE, CABLE TV APPLICATION 50 PER CARD STANDARD PACKAGE 0.275 TO 0.305 INCH CABLE INSULATION OUTER DIAMETER 75 OHM IMPEDANCE F... | |
| RG6 REG/TRI/QUAD CABLE TYPE STRAIGHT CONFIGURATION INDOOR, OUTDOOR, SATELLITE, CABLE TV APPLICATION 10 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.26 TO 0.305 INCH CABLE INSULATION OUTER DIAMETER... | |
| RG6 REG/TRI/QUAD CABLE TYPE STRAIGHT CONFIGURATION INDOOR, OUTDOOR, SATELLITE, CABLE TV APPLICATION 1000 PER BOX STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.26 TO 0.305 INCH CABLE INSULATION OUTER DIAMETER... | |
| RG6 REG/TRI/QUAD CABLE TYPE STRAIGHT CONFIGURATION INDOOR, OUTDOOR, SATELLITE, CABLE TV APPLICATION 4 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL F COUPLING STYLE RTQ[R] BRAND BANDWIDTH 3 GHZ... | |
| RG6 REG/TRI/QUAD CABLE TYPE STRAIGHT CONFIGURATION SATELLITE, CABLE TV APPLICATION 100 PER JAR STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.26 TO 0.305 INCH CABLE INSULATION OUTER DIAMETER F COUPLING... | |
| RG6 REG/TRI/QUAD, PLENUM 6 CABLE TYPE 90 DEGREE CONFIGURATION INDOOR, OUTDOOR, SATELLITE, CABLE TV APPLICATION 25 PER JAR STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.226 TO 0305 INCH CABLE... | |
| RG6 REG/TRI/QUAD, PLENUM 6 CABLE TYPE 90 DEGREE CONFIGURATION INDOOR, OUTDOOR, SATELLITE, CABLE TV APPLICATION 5 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.226 TO 0305 INCH CABLE... | |
| RG6, PLENUM (REG/TRI/QUAD) CABLE TYPE STRAIGHT CONFIGURATION CCTV, BROADBAND APPLICATION 15 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.226 TO 0268 INCH CABLE INSULATION OUTER DIAMETER GOLD PLATED... | |
| RG6, PLENUM CABLE TYPE STRAIGHT CONFIGURATION CCTV, BROADBAND APPLICATION 35 PER JAR STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.226 TO 0268 INCH CABLE INSULATION OUTER DIAMETER GOLD PLATED CONTACT... | |
| STRAIGHT CONFIGURATION SATELLITE, CABLE TV, UHF APPLICATION 4 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 75 OHM IMPEDANCE F COUPLING STYLE BANDWIDTH 3 GHZ INSERTION LOSS LESS THAN... | |
| TERMINATOR TYPE CRIMP-ON INSTALLATION STRAIGHT CONFIGURATION CATV, UHF APPLICATION 10 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 75 OHM IMPEDANCE F COUPLING STYLE | |
| TWIST-ON INSTALLATION RG59 CABLE TYPE STRAIGHT CONFIGURATION CATV, UHF APPLICATION 4 PER CARD STANDARD PACKAGE F COUPLING STYLE |