Ideal Industries, Inc. Twist On Wire Connector WT51-500JR

Description
CONTOURED WING TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (3) #12 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 500 PER JAR STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE, EXPANDING SPRING TYPE WINGTWIST[R] BRAND MODEL WT51 MODEL
Datasheet
Description
CONTOURED WING TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (3) #12 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 500 PER JAR STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE, EXPANDING SPRING TYPE WINGTWIST[R] BRAND MODEL WT51 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - WT51-500JR - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
WT51-500JR
Twist On Wire Connector WT51-500JR
CONTOURED WING TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (3) #12 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 500 PER JAR STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE, EXPANDING SPRING TYPE WINGTWIST[R] BRAND MODEL WT51 MODEL
  • CONTOURED WING TYPE
  • YELLOW COLOR
  • (2) #18 MIN. WIRE COMBINATION SIZE
  • (3) #12 MAX. WIRE COMBINATION SIZE
  • 18 TO 10 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 500 PER JAR STANDARD PACKAGE
  • COPPER WIRE TYPE
  • SQUARE WIRE, EXPANDING SPRING TYPE
  • WINGTWIST[R] BRAND
  • MODEL WT51 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number WT51-500JR
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.025″ Square Socket, Adapter - 8705 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details