Ideal Industries, Inc. Female Disconnect 83-9551

Description
STRAIGHT TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL 774-A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.187 INCH X 0.02 INCH TAB SIZE IDEAL[R] BRAND BRAZED/BUTTED SEAM BARREL SIZE 0.764 INCH L X 0.197 INCH W
Datasheet
Description
STRAIGHT TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL 774-A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.187 INCH X 0.02 INCH TAB SIZE IDEAL[R] BRAND BRAZED/BUTTED SEAM BARREL SIZE 0.764 INCH L X 0.197 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - 83-9551 - Ideal Industries, Inc.
Sycamore, IL, USA
Female Disconnect
83-9551
Female Disconnect 83-9551
STRAIGHT TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL 774-A, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.187 INCH X 0.02 INCH TAB SIZE IDEAL[R] BRAND BRAZED/BUTTED SEAM BARREL SIZE 0.764 INCH L X 0.197 INCH W
  • STRAIGHT TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL 774-A, CUL APPROVAL
  • 75 DEG C TEMPERATURE RATING
  • 25 PER CARTON STANDARD PACKAGE
  • VINYL INSULATED INSULATION TYPE
  • 0.187 INCH X 0.02 INCH TAB SIZE
  • IDEAL[R] BRAND
  • BRAZED/BUTTED SEAM BARREL
  • SIZE 0.764 INCH L X 0.197 INCH W
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 83-9551
Product Name Female Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Quick Disconnects - 1-100605-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers
Bootlace Ferrules - 1788740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details