Ideal Industries, Inc. Fork Lug 83-7221

Description
BEVELED, FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE VOLTAGE RATING 600 V MATERIAL TIN PLATED BRASS WIRE INSULATION DIAMETER 0.248 INCH
Datasheet
Description
BEVELED, FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE VOLTAGE RATING 600 V MATERIAL TIN PLATED BRASS WIRE INSULATION DIAMETER 0.248 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - 83-7221 - Ideal Industries, Inc.
Sycamore, IL, USA
Fork Lug
83-7221
Fork Lug 83-7221
BEVELED, FUNNEL ENTRY TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 75 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE VOLTAGE RATING 600 V MATERIAL TIN PLATED BRASS WIRE INSULATION DIAMETER 0.248 INCH
  • BEVELED, FUNNEL ENTRY TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL, CUL APPROVAL
  • 75 DEG C TEMPERATURE RATING
  • 25 PER CARTON STANDARD PACKAGE
  • #10 STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • VOLTAGE RATING 600 V
  • MATERIAL TIN PLATED BRASS
  • WIRE INSULATION DIAMETER 0.248 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 83-7221
Product Name Fork Lug
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 10127850-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Connector Contacts - 1-175218-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Bootlace Ferrules - 1787344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details