Ideal Industries, Inc. Twist On Wire Connector BGR-B

Description
FIN TYPE GREEN COLOR (2) #14 MIN. WIRE COMBINATION SIZE (5) #12 MAX. WIRE COMBINATION SIZE 14 TO 10 AWG WIRE SIZE UL, CSA, CE APPROVAL 221 DEG F TEMPERATURE RATING 2500 PER KEG STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION, SQUARE WIRE SPRING TYPE B-CAP[R] BRAND BGR MODEL
Datasheet
Description
FIN TYPE GREEN COLOR (2) #14 MIN. WIRE COMBINATION SIZE (5) #12 MAX. WIRE COMBINATION SIZE 14 TO 10 AWG WIRE SIZE UL, CSA, CE APPROVAL 221 DEG F TEMPERATURE RATING 2500 PER KEG STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION, SQUARE WIRE SPRING TYPE B-CAP[R] BRAND BGR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - BGR-B - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
BGR-B
Twist On Wire Connector BGR-B
FIN TYPE GREEN COLOR (2) #14 MIN. WIRE COMBINATION SIZE (5) #12 MAX. WIRE COMBINATION SIZE 14 TO 10 AWG WIRE SIZE UL, CSA, CE APPROVAL 221 DEG F TEMPERATURE RATING 2500 PER KEG STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION, SQUARE WIRE SPRING TYPE B-CAP[R] BRAND BGR MODEL
  • FIN TYPE
  • GREEN COLOR
  • (2) #14 MIN. WIRE COMBINATION SIZE
  • (5) #12 MAX. WIRE COMBINATION SIZE
  • 14 TO 10 AWG WIRE SIZE
  • UL, CSA, CE APPROVAL
  • 221 DEG F TEMPERATURE RATING
  • 2500 PER KEG STANDARD PACKAGE
  • COPPER WIRE TYPE
  • LIVE ACTION, SQUARE WIRE SPRING TYPE
  • B-CAP[R] BRAND
  • BGR MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number BGR-B
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
PCB Terminals - 1-1627136-2 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Bootlace Ferrules - 1788737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details