Ideal Industries, Inc. Twist On Wire Connector B4-1

Description
FIN TYPE BLUE/GRAY COLOR (2) #12 MIN. WIRE COMBINATION SIZE (2) #6 MAX. WIRE COMBINATION SIZE 14 TO 6 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 PER BOX STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE, LIVE ACTION SPRING TYPE B-CAP[R] BRAND MODEL B4 MODEL
Datasheet
Description
FIN TYPE BLUE/GRAY COLOR (2) #12 MIN. WIRE COMBINATION SIZE (2) #6 MAX. WIRE COMBINATION SIZE 14 TO 6 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 PER BOX STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE, LIVE ACTION SPRING TYPE B-CAP[R] BRAND MODEL B4 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - B4-1 - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
B4-1
Twist On Wire Connector B4-1
FIN TYPE BLUE/GRAY COLOR (2) #12 MIN. WIRE COMBINATION SIZE (2) #6 MAX. WIRE COMBINATION SIZE 14 TO 6 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 PER BOX STANDARD PACKAGE COPPER WIRE TYPE SQUARE WIRE, LIVE ACTION SPRING TYPE B-CAP[R] BRAND MODEL B4 MODEL
  • FIN TYPE
  • BLUE/GRAY COLOR
  • (2) #12 MIN. WIRE COMBINATION SIZE
  • (2) #6 MAX. WIRE COMBINATION SIZE
  • 14 TO 6 AWG WIRE SIZE
  • UL, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 25 PER BOX STANDARD PACKAGE
  • COPPER WIRE TYPE
  • SQUARE WIRE, LIVE ACTION SPRING TYPE
  • B-CAP[R] BRAND
  • MODEL B4 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number B4-1
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminals - 1-1377173-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details