Ideal Industries, Inc.Twist On Wire Connector30-944
Description
SWEPT WING TYPE
RED/YELLOW COLOR
(2) #18 MIN. WIRE COMBINATION SIZE
(4) #10 MAX. WIRE COMBINATION SIZE
22 TO 8 AWG WIRE SIZE
UL, CSA APPROVAL
600 V VOLTAGE RATING
221 DEG F TEMPERATURE RATING
20000 PER BARREL STANDARD PACKAGE
COPPER WIRE TYPE
EXPANDING SQUARE WIRE SPRING TYPE
TWISTER[R] BRAND
344 MODEL
Ideal Industries, Inc.
Done
Datasheet
Description
SWEPT WING TYPE
RED/YELLOW COLOR
(2) #18 MIN. WIRE COMBINATION SIZE
(4) #10 MAX. WIRE COMBINATION SIZE
22 TO 8 AWG WIRE SIZE
UL, CSA APPROVAL
600 V VOLTAGE RATING
221 DEG F TEMPERATURE RATING
20000 PER BARREL STANDARD PACKAGE
COPPER WIRE TYPE
EXPANDING SQUARE WIRE SPRING TYPE
TWISTER[R] BRAND
344 MODEL
SWEPT WING TYPE
RED/YELLOW COLOR
(2) #18 MIN. WIRE COMBINATION SIZE
(4) #10 MAX. WIRE COMBINATION SIZE
22 TO 8 AWG WIRE SIZE
UL, CSA APPROVAL
600 V VOLTAGE RATING
221 DEG F TEMPERATURE RATING
20000 PER BARREL STANDARD PACKAGE
COPPER WIRE TYPE
EXPANDING SQUARE WIRE SPRING TYPE
TWISTER[R] BRAND
344 MODEL