Ideal Industries, Inc. Push In Wire Connector 30-083

Description
ORANGE COLOR 18 AWG (SOLID) WIRE SIZE UL 2459, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE 3 PORT(S) POWERPLUG[R] BRAND CURRENT RATING 3 AMPERE KNOCKOUT SIZE 1/2 INCH 183 MODEL
Datasheet
Description
ORANGE COLOR 18 AWG (SOLID) WIRE SIZE UL 2459, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE 3 PORT(S) POWERPLUG[R] BRAND CURRENT RATING 3 AMPERE KNOCKOUT SIZE 1/2 INCH 183 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push In Wire Connector - 30-083 - Ideal Industries, Inc.
Sycamore, IL, USA
Push In Wire Connector
30-083
Push In Wire Connector 30-083
ORANGE COLOR 18 AWG (SOLID) WIRE SIZE UL 2459, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE 3 PORT(S) POWERPLUG[R] BRAND CURRENT RATING 3 AMPERE KNOCKOUT SIZE 1/2 INCH 183 MODEL
  • ORANGE COLOR
  • 18 AWG (SOLID) WIRE SIZE
  • UL 2459, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 100 PER BOX STANDARD PACKAGE
  • 3 PORT(S)
  • POWERPLUG[R] BRAND
  • CURRENT RATING 3 AMPERE
  • KNOCKOUT SIZE 1/2 INCH
  • 183 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-083
Product Name Push In Wire Connector
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Un-Insulated Ferrules - 2389.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Ring Terminals & Spade Terminals - 1-1377172-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Bootlace Ferrules - 1787306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details