Ideal Industries, Inc. Twist On Wire Connector WT6-B

Description
POSITIVE GRIP TYPE RED COLOR (2) #14 MIN. WIRE COMBINATION SIZE (4) #12 MAX. WIRE COMBINATION SIZE 20 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 250 PER BAG STANDARD PACKAGE COPPER WIRE TYPE FIXED, SQUARE WIRE SPRING TYPE WIRETWIST[R] BRAND WT6 MODEL
Datasheet
Description
POSITIVE GRIP TYPE RED COLOR (2) #14 MIN. WIRE COMBINATION SIZE (4) #12 MAX. WIRE COMBINATION SIZE 20 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 250 PER BAG STANDARD PACKAGE COPPER WIRE TYPE FIXED, SQUARE WIRE SPRING TYPE WIRETWIST[R] BRAND WT6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - WT6-B - Ideal Industries, Inc.
Sycamore, IL, USA
Twist On Wire Connector
WT6-B
Twist On Wire Connector WT6-B
POSITIVE GRIP TYPE RED COLOR (2) #14 MIN. WIRE COMBINATION SIZE (4) #12 MAX. WIRE COMBINATION SIZE 20 TO 8 AWG WIRE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 250 PER BAG STANDARD PACKAGE COPPER WIRE TYPE FIXED, SQUARE WIRE SPRING TYPE WIRETWIST[R] BRAND WT6 MODEL
  • POSITIVE GRIP TYPE
  • RED COLOR
  • (2) #14 MIN. WIRE COMBINATION SIZE
  • (4) #12 MAX. WIRE COMBINATION SIZE
  • 20 TO 8 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 250 PER BAG STANDARD PACKAGE
  • COPPER WIRE TYPE
  • FIXED, SQUARE WIRE SPRING TYPE
  • WIRETWIST[R] BRAND
  • WT6 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number WT6-B
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Quick Disconnects - 100644-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
Bootlace Ferrules - 1787349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details