MODEL 410 STEEL CRIMP CONNECTOR, 2006S/2011S BUCHANAN COPPER SPLICE CAP CRIMP CONNECTOR USED ON
UL 486C, CSA APPROVAL
600 VOLT (UL/CSA), 1000 VOLT (FIXTURE/SIGN) VOLTAGE RATING
75 DEG C TEMPERATURE RATING
1000 PER CARTON STANDARD PACKAGE
WRAP-CAP[R] BRAND
OVERALL DIMENSION 5/8 INCH DIAMETER X 1-13/64 INCH HEIGHT
415 MODEL
Ideal Industries, Inc.
Done
Datasheet
Description
MODEL 410 STEEL CRIMP CONNECTOR, 2006S/2011S BUCHANAN COPPER SPLICE CAP CRIMP CONNECTOR USED ON
UL 486C, CSA APPROVAL
600 VOLT (UL/CSA), 1000 VOLT (FIXTURE/SIGN) VOLTAGE RATING
75 DEG C TEMPERATURE RATING
1000 PER CARTON STANDARD PACKAGE
WRAP-CAP[R] BRAND
OVERALL DIMENSION 5/8 INCH DIAMETER X 1-13/64 INCH HEIGHT
415 MODEL
MODEL 410 STEEL CRIMP CONNECTOR, 2006S/2011S BUCHANAN COPPER SPLICE CAP CRIMP CONNECTOR USED ON
UL 486C, CSA APPROVAL
600 VOLT (UL/CSA), 1000 VOLT (FIXTURE/SIGN) VOLTAGE RATING
75 DEG C TEMPERATURE RATING
1000 PER CARTON STANDARD PACKAGE
WRAP-CAP[R] BRAND
OVERALL DIMENSION 5/8 INCH DIAMETER X 1-13/64 INCH HEIGHT
415 MODEL
MODEL 410 STEEL CRIMP CONNECTOR, 2006S/2011S BUCHANAN COPPER SPLICE CAP CRIMP CONNECTOR USED ON
UL 486C, CSA APPROVAL
600 VOLT (UL/CSA), 1000 VOLT (FIXTURE/SIGN) VOLTAGE RATING
75 DEG C TEMPERATURE RATING
1000 PER CARTON STANDARD PACKAGE
WRAP-CAP[R] BRAND
OVERALL DIMENSION 5/8 INCH DIAMETER X 1-13/64 INCH HEIGHT