Ideal Industries, Inc. Set Screw Wire Connector 30-322

Description
(1) #16, (3) #18 MIN. WIRE COMBINATION SIZE (2) #10, (1) #12 MAX. WIRE COMBINATION SIZE 20 TO 10 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 V VOLTAGE RATING 150 DEG C TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE SOLID WIRE TYPE 22 MODEL
Datasheet
Description
(1) #16, (3) #18 MIN. WIRE COMBINATION SIZE (2) #10, (1) #12 MAX. WIRE COMBINATION SIZE 20 TO 10 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 V VOLTAGE RATING 150 DEG C TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE SOLID WIRE TYPE 22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Set Screw Wire Connector - 30-322 - Ideal Industries, Inc.
Sycamore, IL, USA
Set Screw Wire Connector
30-322
Set Screw Wire Connector 30-322
(1) #16, (3) #18 MIN. WIRE COMBINATION SIZE (2) #10, (1) #12 MAX. WIRE COMBINATION SIZE 20 TO 10 AWG WIRE SIZE UL 486C, CSA 22.2 APPROVAL 600 V VOLTAGE RATING 150 DEG C TEMPERATURE RATING 1000 PER CARTON STANDARD PACKAGE SOLID WIRE TYPE 22 MODEL
  • (1) #16, (3) #18 MIN. WIRE COMBINATION SIZE
  • (2) #10, (1) #12 MAX. WIRE COMBINATION SIZE
  • 20 TO 10 AWG WIRE SIZE
  • UL 486C, CSA 22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 150 DEG C TEMPERATURE RATING
  • 1000 PER CARTON STANDARD PACKAGE
  • SOLID WIRE TYPE
  • 22 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 30-322
Product Name Set Screw Wire Connector
Terminal Type Set Screw Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Single Turret Terminal - 1572-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
2 suppliers
Dual Wire Ferrules - 2775.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details