Ideal Industries, Inc. Female Disconnect 83-9771

Description
STRAIGHT TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL 774-A, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE NYLON FULLY INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE IDEAL[R] BRAND BRAZED/BUTTED SEAM BARREL WIRE INSULATION DIAMETER 0.15 INCH SIZE 0.866 INCH L X 0.26 INCH W
Datasheet
Description
STRAIGHT TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL 774-A, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE NYLON FULLY INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE IDEAL[R] BRAND BRAZED/BUTTED SEAM BARREL WIRE INSULATION DIAMETER 0.15 INCH SIZE 0.866 INCH L X 0.26 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - 83-9771 - Ideal Industries, Inc.
Sycamore, IL, USA
Female Disconnect
83-9771
Female Disconnect 83-9771
STRAIGHT TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL 774-A, CUL APPROVAL 105 DEG C TEMPERATURE RATING 25 PER CARTON STANDARD PACKAGE NYLON FULLY INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE IDEAL[R] BRAND BRAZED/BUTTED SEAM BARREL WIRE INSULATION DIAMETER 0.15 INCH SIZE 0.866 INCH L X 0.26 INCH W
  • STRAIGHT TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL 774-A, CUL APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 25 PER CARTON STANDARD PACKAGE
  • NYLON FULLY INSULATED INSULATION TYPE
  • 0.25 INCH X 0.032 INCH TAB SIZE
  • IDEAL[R] BRAND
  • BRAZED/BUTTED SEAM BARREL
  • WIRE INSULATION DIAMETER 0.15 INCH
  • SIZE 0.866 INCH L X 0.26 INCH W
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Terminals
Product Number 83-9771
Product Name Female Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1228-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details
2 suppliers